Aker Technology Company, Ltd. 4 Pin Oscillator S2 S233025T-25.000-R

Description
Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 3.3V, +/-25ppm ,-20-70
Request a Quote Datasheet
Description
Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 3.3V, +/-25ppm ,-20-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S2 - S233025T-25.000-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S2
S233025T-25.000-R
4 Pin Oscillator S2 S233025T-25.000-R
Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 3.3V, +/-25ppm ,-20-70

Oscillator, HCMOS, 2.5mm x 2.0mm, 25MHz, 3.3V, +/-25ppm ,-20-70

Supplier's Site Datasheet
Oscillators - 3997-S233025T-25.000-RTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-S233025T-25.000-RDKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-S233025T-25.000-RCT-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number S233025T-25.000-R 3997-S233025T-25.000-RTR-ND
Product Name 4 Pin Oscillator S2 Oscillators
Package / Form Factor Surface Mount; S2 Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Frequency Stability 25 ppm 25 ppm
Tuning Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - X120-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details