Oscillator, HCMOS, 2.5mm x 2.0mm, 24MHz, 1.8V, +/-25ppm ,-20-70
24MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
24MHz XO (Standard) HCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
| Aker Technology USA Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | S218025T-24.000-R | 3997-S218025T-24.000-RTR-ND |
| Product Name | 4 Pin Oscillator S2 | Oscillators |
| Package / Form Factor | Surface Mount; S2 | Surface Mount; 4-SMD, No Lead |
| Frequency | 24 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Tuning Voltage | 1.8 volts |