Aker Technology Company, Ltd. 4 Pin Oscillator TX32 TX32-33010S-19.200-M

Description
Oscillator,Clipped Sine Wave,3.20mm x2.50mm,19.2MHz,3.3V ,-20°C ~ 70°C
Request a Quote Datasheet
Description
Oscillator,Clipped Sine Wave,3.20mm x2.50mm,19.2MHz,3.3V ,-20°C ~ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator TX32 - TX32-33010S-19.200-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator TX32
TX32-33010S-19.200-M
4 Pin Oscillator TX32 TX32-33010S-19.200-M
Oscillator,Clipped Sine Wave,3.20mm x2.50mm,19.2MHz,3.3V ,-20°C ~ 70°C

Oscillator,Clipped Sine Wave,3.20mm x2.50mm,19.2MHz,3.3V,-20°C ~ 70°C

Supplier's Site Datasheet
Oscillators - 3997-TX32-33010S-19.200-MTR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-TX32-33010S-19.200-MDKR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 3997-TX32-33010S-19.200-MCT-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number TX32-33010S-19.200-M 3997-TX32-33010S-19.200-MTR-ND
Product Name 4 Pin Oscillator TX32 Oscillators
Package / Form Factor Surface Mount; TX32 Surface Mount; 4-SMD, No Lead
Frequency 19.2 MHz
Tuning Voltage 3.3 volts
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC270-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-1150C-119R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - LMK60E2-125M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers