Aker Technology Company, Ltd. 4 Pin Oscillator S7 S733025-14.7456-X-R

Description
Oscillator, HCMOS, 7.00mm x5.00mm, 14.7456MHz, 3.3V, +/-25ppm ,-40-85
Request a Quote Datasheet
Description
Oscillator, HCMOS, 7.00mm x5.00mm, 14.7456MHz, 3.3V, +/-25ppm ,-40-85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Oscillator S7 - S733025-14.7456-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Oscillator S7
S733025-14.7456-X-R
4 Pin Oscillator S7 S733025-14.7456-X-R
Oscillator, HCMOS, 7.00mm x5.00mm, 14.7456MHz, 3.3V, +/-25ppm ,-40-85

Oscillator, HCMOS, 7.00mm x5.00mm, 14.7456MHz, 3.3V, +/-25ppm ,-40-85

Supplier's Site Datasheet
Oscillators - 3997-S733025-14.7456-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
OSC 14.7456MHZ 3.3V CMOS SMD

OSC 14.7456MHZ 3.3V CMOS SMD

Buy Now Datasheet
Oscillators - 3997-S733025-14.7456-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
OSC 14.7456MHZ 3.3V CMOS SMD

OSC 14.7456MHZ 3.3V CMOS SMD

Buy Now Datasheet
Oscillators - 3997-S733025-14.7456-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
OSC 14.7456MHZ 3.3V CMOS SMD

OSC 14.7456MHZ 3.3V CMOS SMD

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Oscillators Oscillators
Product Number S733025-14.7456-X-R 3997-S733025-14.7456-X-RDKR-ND
Product Name 4 Pin Oscillator S7 Oscillators
Package / Form Factor Surface Mount; S7 Surface Mount; 4-SMD, No Lead
Frequency 14.75 MHz
Frequency Stability 25 ppm 25 ppm
Tuning Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 8136236P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECS-2033-040-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-300+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details