The S7 series is a 7.0 mm × 5.0 mm surface mount HCMOS clock oscillator with a frequency range of 1.000 to 156.250 MHz, operating from supply voltages of 0.9 V to 5.0 V in ±5% or ±10% tolerances, and featuring ±20 to ±100 ppm frequency stability over temperature ranges of -20 °C to +70 °C, -40 °C to +85 °C, or up to -40 °C to +125 °C. It includes a tri-state enable/disable function, 15 pF or 30 pF maximum output load, 45% to 60% or 45% to 55% output symmetry, a start-up time of 5 ms maximum, and phase jitter of 1 ps RMS (12 kHz to 20 MHz). The package is a seam-sealed ceramic-metal case with Ni/Au terminator pads and pin connections for VDD, GND, output, and enable/disable.
Oscillator, HCMOS, 7.00mm x5.00mm, 3.6864MHz, 5V, +/-50ppm ,-40-85
| Aker Technology USA Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | S75005-3.6864-X-50-R |
| Product Name | 4 Pin Oscillator S7 |
| Package / Form Factor | Surface Mount; S7 |
| Frequency | 3.69 MHz |
| Frequency Stability | 50 ppm |