Nexperia B.V. Datasheets for IC Analog Switches

IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
IC Analog Switches: Learn more

Page: 1 2
Product Name Notes
The CBT3245A-Q100 is an 8-pole, single-throw bus switch. The device features a single output enable input (OE) that controls eight switch channels. The switches are disabled when (OE) is HIGH.
The CBT3251 is a single-pole, 8-throw bus switch. The device features an output enable input (OE) and three select inputs (S0, S1 and S2). When OEis LOW the switch is...
The CBT3253A is a dual single-pole,4-throw bus switch. The device features two output enable inputs ( nOE) and two select inputs (S0 and S1). When nOEare LOW the switch is...
The CBT3257A is a quad single-pole, dual-throw bus switch. The device features an output enable input (OE) and a select input (S). When OEis LOW the switch is enabled and...
The CBT3306 dual FET bus switch features independent line switches. Each switch is disabled when the associated output enable (nOE) input is HIGH. Features and benefits 5 Ω switch connection...
The CBT3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated...
The CBTD3306 dual FET bus switch features independent line switches. Each switch is disabled when the associated output enable (nOE) input is HIGH. Features and benefits Designed to be used...
The CBTD3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated...
The HEF4016B is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is...
The HEF4051B is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip lexer applications. The switch features three digital select inputs (S1, S2 and...
The HEF4052B is a dual single-pole quad-throw analog switch (2x SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1,...
The HEF4052B-Q100 is a dual single-pole quad-throw analog switch (2x SP4T) suitable for use in analog or digital 4:1 multiplexer/demultip lexer applications. Each switch features four independent inputs/outputs (nY0, nY1,...
The HEF4053B is a triple single-pole double-throw analog switch (3x SPDT) suitable for use in analog or digital 2:1 multiplexer/demultip lexer applications. Each switch features a digital select input (Sn),...
The HEF4066B is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is...
The NCA9548A is an octal bidirectional translating switch controlled via the I²C-bus. The SCL/SDA upstream pair fans out to eight downstream pairs, or channels. Any individual SCn/SDn channel or combination...
The NCA9548A-Q100 is an octal bidirectional translating switch controlled via the I²C-bus. The SCL/SDA upstream pair fans out to eight downstream pairs, or channels. Any individual SCn/SDn channel or combination...
The NMUX1308 is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308 is dual source compatible with...
The NMUX1308A is a general purpose, CMOS, bi-directional, 8 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1308A is dual source compatible with...
The NMUX1309 is a general purpose, CMOS, bi-directional, dual 4 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1309 is dual source compatible...
The NMUX1309A is a general purpose, CMOS, bi-directional, dual 4 channel analog switch, with an operating voltage range of 1.5 V to 5.5 V. The NMUX1309A is dual source compatible...
The NMUX27518 is a bidirectional, 6-channel, 1:2 multiplexer-demultip lexer designed to operate from 1.08 V to 3.6 V. This device can handle both digital and analog signals, and can transmit...
The NMUX27518E is a bidirectional, 6-channel, 1:2 multiplexer-demultip lexer designed to operate from 1.62 V to 3.6 V. This device can handle both digital and analog signals, and can transmit...
The XS3A1T3157 is a low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultip lexer. It has a digital select input (S), two independent inputs/outputs...
The XS3A1T5157 is a low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultip lexer. It has a digital select input (S), two independent inputs/outputs...
The XS3A2467 is a dual low-ohmic double-pole double-throw analog switch suitable for use as an analog or digital multiplexer/demultip lexer. It consists of four switches, each with two independent input/outputs...
The XS3A2467-Q100 is a dual low-ohmic double-pole double-throw analog switch suitable for use as an analog or digital multiplexer/demultip lexer. It consists of four switches, each with two independent input/outputs...
The XS3A4051 is a low-ohmic 8-channel analog switch, suitable for use as an analog or digital multiplexer/demultip lexer. The XS3A4051 has three digital select inputs (S1 to S3), eight independent...
The XS3A4052 is a low-ohmic dual-pole quad-throw analog switch (DP4T), suitable for use as an analog or digital multiplexer/demultip lexer. Each switch features four independent inputs/outputs (nY0, nY1, nY2 and...
The XS3A4053 is a triple low-ohmic single-pole double-throw analog switch, suitable for use as an analog or digital multiplexer/demultip lexer. Each switch has a digital select input (nS), two independent...
The XS5A1T4157 is a low-ohmic single-pole double-throw analog switch suitable for use as an analog or digital 2:1 multiplexer/demultip lexer. It has a digital select input (S), two inputs/outputs (Y0...

<< Prev