Nexperia B.V. Quad 1-of-2 multiplexer/demultiplexer CBT3257AD,118

Description
The CBT3257A is a quad single-pole, dual-throw bus switch. The device features an output enable input (OE) and a select input (S). When OEis LOW the switch is enabled and the select input can be used to connect the nA terminals to either of the associated nB terminals. Features and benefits 5 Ω switch connection between two ports Minimal propagation delay through the switch Direct interface with TTL levels Overvoltage tolerant control inputs to 5.5 V Latch-up protection exceeds 100 mA per JEDEC standard JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C
Request a Quote Datasheet
Description
The CBT3257A is a quad single-pole, dual-throw bus switch. The device features an output enable input (OE) and a select input (S). When OEis LOW the switch is enabled and the select input can be used to connect the nA terminals to either of the associated nB terminals. Features and benefits 5 Ω switch connection between two ports Minimal propagation delay through the switch Direct interface with TTL levels Overvoltage tolerant control inputs to 5.5 V Latch-up protection exceeds 100 mA per JEDEC standard JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 1-of-2 multiplexer/demultiplexer - CBT3257AD,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 1-of-2 multiplexer/demultiplexer
CBT3257AD,118
Quad 1-of-2 multiplexer/demultiplexer CBT3257AD,118
The CBT3257A is a quad single-pole, dual-throw bus switch. The device features an output enable input (OE) and a select input (S). When OEis LOW the switch is enabled and the select input can be used to connect the nA terminals to either of the associated nB terminals. Features and benefits 5 Ω switch connection between two ports Minimal propagation delay through the switch Direct interface with TTL levels Overvoltage tolerant control inputs to 5.5 V Latch-up protection exceeds 100 mA per JEDEC standard JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C

The CBT3257A is a quad single-pole, dual-throw bus switch. The device features an output enable input (OE) and a select input (S). When OEis LOW the switch is enabled and the select input can be used to connect the nA terminals to either of the associated nB terminals.

Features and benefits

  • 5 Ω switch connection between two ports
  • Minimal propagation delay through the switch
  • Direct interface with TTL levels
  • Overvoltage tolerant control inputs to 5.5 V
  • Latch-up protection exceeds 100 mA per JEDEC standard JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3257AD,118 - 1027915-CBT3257AD,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3257AD,118
1027915-CBT3257AD,118
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3257AD,118 1027915-CBT3257AD,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1027915-CBT3257AD,11 8 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1027915-CBT3257AD,118
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-CBT3257AD,118DKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-CBT3257AD,118DKR-ND
Signal Switches, Multiplexers, Decoders 1727-CBT3257AD,118DKR-ND
Multiplexer/Demultip lexer 4 x 2:1 16-SO

Multiplexer/Demultiplexer 4 x 2:1 16-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-CBT3257AD,118TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-CBT3257AD,118TR-ND
Signal Switches, Multiplexers, Decoders 1727-CBT3257AD,118TR-ND
Multiplexer/Demultip lexer 4 x 2:1 16-SO

Multiplexer/Demultiplexer 4 x 2:1 16-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-CBT3257AD,118CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-CBT3257AD,118CT-ND
Signal Switches, Multiplexers, Decoders 1727-CBT3257AD,118CT-ND
Multiplexer/Demultip lexer 4 x 2:1 16-SO

Multiplexer/Demultiplexer 4 x 2:1 16-SO

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CBT3257AD,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CBT3257AD,118
Logic - Signal Switches, Multiplexers, Decoders CBT3257AD,118
IC MUX/DEMUX 4 X 2:1 16SO

IC MUX/DEMUX 4 X 2:1 16SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CBT3257AD,118 1027915-CBT3257AD,118 1727-CBT3257AD,118DKR-ND CBT3257AD,118
Product Name Quad 1-of-2 multiplexer/demultiplexer Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3257AD,118 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer - 74HC4052D,653 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT109-1 SOT109-1
View Details
8 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4067D-Q100J-ND - DigiKey
Specs
Configuration 16x1
Supply Voltage (VS) 2 to 10 volts
Ron 120 ohms
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74LV4066DB,118-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 6 volts
View Details
5 suppliers
Bilateral switch - 74LVC1G384GZYL - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
2 suppliers