Nexperia B.V. Quad 1-of-2 multiplexer/demultiplexer CBT3257ABQ,115

Description
The CBT3257A is a quad single-pole, dual-throw bus switch. The device features an output enable input (OE) and a select input (S). When OEis LOW the switch is enabled and the select input can be used to connect the nA terminals to either of the associated nB terminals. Features and benefits 5 Ω switch connection between two ports Minimal propagation delay through the switch Direct interface with TTL levels Overvoltage tolerant control inputs to 5.5 V Latch-up protection exceeds 100 mA per JEDEC standard JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C
Request a Quote Datasheet
Description
The CBT3257A is a quad single-pole, dual-throw bus switch. The device features an output enable input (OE) and a select input (S). When OEis LOW the switch is enabled and the select input can be used to connect the nA terminals to either of the associated nB terminals. Features and benefits 5 Ω switch connection between two ports Minimal propagation delay through the switch Direct interface with TTL levels Overvoltage tolerant control inputs to 5.5 V Latch-up protection exceeds 100 mA per JEDEC standard JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 1-of-2 multiplexer/demultiplexer - CBT3257ABQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 1-of-2 multiplexer/demultiplexer
CBT3257ABQ,115
Quad 1-of-2 multiplexer/demultiplexer CBT3257ABQ,115
The CBT3257A is a quad single-pole, dual-throw bus switch. The device features an output enable input (OE) and a select input (S). When OEis LOW the switch is enabled and the select input can be used to connect the nA terminals to either of the associated nB terminals. Features and benefits 5 Ω switch connection between two ports Minimal propagation delay through the switch Direct interface with TTL levels Overvoltage tolerant control inputs to 5.5 V Latch-up protection exceeds 100 mA per JEDEC standard JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C

The CBT3257A is a quad single-pole, dual-throw bus switch. The device features an output enable input (OE) and a select input (S). When OEis LOW the switch is enabled and the select input can be used to connect the nA terminals to either of the associated nB terminals.

Features and benefits

  • 5 Ω switch connection between two ports
  • Minimal propagation delay through the switch
  • Direct interface with TTL levels
  • Overvoltage tolerant control inputs to 5.5 V
  • Latch-up protection exceeds 100 mA per JEDEC standard JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-CBT3257ABQ,115
Analog Switch and Multiplexer IC 743-CBT3257ABQ,115
IC MUX/DEMUX 4 X 2:1 16DHVQFN Product overview: CBT3257ABQ,115 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CBT3257ABQ,115 can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 4 X 2:1 16DHVQFN Product overview: CBT3257ABQ,115 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CBT3257ABQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3257ABQ,115 - 1027914-CBT3257ABQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3257ABQ,115
1027914-CBT3257ABQ,115
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3257ABQ,115 1027914-CBT3257ABQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1027914-CBT3257ABQ,1 15 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DHVQFN (2.5x3.5) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1027914-CBT3257ABQ,115
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DHVQFN (2.5x3.5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7082-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7082-2-ND
Signal Switches, Multiplexers, Decoders 1727-7082-2-ND
Multiplexer/Demultip lexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Multiplexer/Demultiplexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7082-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7082-1-ND
Signal Switches, Multiplexers, Decoders 1727-7082-1-ND
Multiplexer/Demultip lexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Multiplexer/Demultiplexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7082-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7082-6-ND
Signal Switches, Multiplexers, Decoders 1727-7082-6-ND
Multiplexer/Demultip lexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Multiplexer/Demultiplexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CBT3257ABQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CBT3257ABQ,115
Logic - Signal Switches, Multiplexers, Decoders CBT3257ABQ,115
IC MUX/DEMUX 4 X 2:1 16DHVQFN

IC MUX/DEMUX 4 X 2:1 16DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CBT3257ABQ,115 743-CBT3257ABQ,115 1027914-CBT3257ABQ,115 1727-7082-2-ND CBT3257ABQ,115
Product Name Quad 1-of-2 multiplexer/demultiplexer Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3257ABQ,115 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 7 volts 5 volts 4.5 to 5.5 volts
Operating Temperature 85 C (185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AHCT138D-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
Dual TSSOP Analog Switch and Multiplexer IC - 743-74HC139PW-Q100J - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
Dual 4-channel analog multiplexer/demultiplexer - 74HC4052BQ-Q100,11 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
4 suppliers