Nexperia B.V. Dual 1-of-4 FET multiplexer/demultiplexer CBT3253AD,118

Description
The CBT3253A is a dual single-pole,4-throw bus switch. The device features two output enable inputs ( nOE) and two select inputs (S0 and S1). When nOEare LOW the switch is enabled and the select inputs can be used to connect the nA terminal to one of the four associated nB terminals. Features and benefits 5 Ω switch connection between two ports Direct interface with TTL levels Overvoltage tolerant control inputs to 5.5 V Minimal propagation delay through the switch Latch-up protection exceeds 100 mA per JEDEC standard JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C
Request a Quote
Description
The CBT3253A is a dual single-pole,4-throw bus switch. The device features two output enable inputs ( nOE) and two select inputs (S0 and S1). When nOEare LOW the switch is enabled and the select inputs can be used to connect the nA terminal to one of the four associated nB terminals. Features and benefits 5 Ω switch connection between two ports Direct interface with TTL levels Overvoltage tolerant control inputs to 5.5 V Minimal propagation delay through the switch Latch-up protection exceeds 100 mA per JEDEC standard JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBT3253AD is a dual single-pole, 4-throw bus switch in an SO16 package with a body width of 3.9 mm, designed for signal routing between bus lines. It features a 5 Ω ON-resistance, TTL-compatible inputs overvoltage tolerant to 5.5 V, and operates from -40 °C to +85 °C. The device includes latch-up protection exceeding 100 mA per JESD78 Class II Level A and ESD protection of over 2000 V HBM and over 1000 V CDM. The output enable pins are active LOW, and select inputs determine the connection path between the A and B terminals.

Datasheet Summary
Powered by GS/AI

The CBT3253AD is a dual single-pole, 4-throw bus switch in an SO16 package with a body width of 3.9 mm, designed for signal routing between bus lines. It features a 5 Ω ON-resistance, TTL-compatible inputs overvoltage tolerant to 5.5 V, and operates from -40 °C to +85 °C. The device includes latch-up protection exceeding 100 mA per JESD78 Class II Level A and ESD protection of over 2000 V HBM and over 1000 V CDM. The output enable pins are active LOW, and select inputs determine the connection path between the A and B terminals.

Suppliers

Company
Product
Description
Supplier Links
Dual 1-of-4 FET multiplexer/demultiplexer - CBT3253AD,118 - Nexperia B.V.
Nijmegen, Netherlands
Dual 1-of-4 FET multiplexer/demultiplexer
CBT3253AD,118
Dual 1-of-4 FET multiplexer/demultiplexer CBT3253AD,118
The CBT3253A is a dual single-pole,4-throw bus switch. The device features two output enable inputs ( nOE) and two select inputs (S0 and S1). When nOEare LOW the switch is enabled and the select inputs can be used to connect the nA terminal to one of the four associated nB terminals. Features and benefits 5 Ω switch connection between two ports Direct interface with TTL levels Overvoltage tolerant control inputs to 5.5 V Minimal propagation delay through the switch Latch-up protection exceeds 100 mA per JEDEC standard JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C

The CBT3253A is a dual single-pole,4-throw bus switch. The device features two output enable inputs ( nOE) and two select inputs (S0 and S1). When nOEare LOW the switch is enabled and the select inputs can be used to connect the nA terminal to one of the four associated nB terminals.

Features and benefits

  • 5 Ω switch connection between two ports
  • Direct interface with TTL levels
  • Overvoltage tolerant control inputs to 5.5 V
  • Minimal propagation delay through the switch
  • Latch-up protection exceeds 100 mA per JEDEC standard JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C
Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-CBT3253AD,118TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-CBT3253AD,118TR-ND
Signal Switches, Multiplexers, Decoders 1727-CBT3253AD,118TR-ND
Multiplexer/Demultip lexer 2 x 4:1 16-SO

Multiplexer/Demultiplexer 2 x 4:1 16-SO

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-CBT3253AD,118
Analog Switch and Multiplexer IC 743-CBT3253AD,118
IC MUX/DEMUX 2 X 4:1 16SO Product overview: CBT3253AD,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CBT3253AD,118 can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 2 X 4:1 16SO Product overview: CBT3253AD,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CBT3253AD,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3253AD,118 - 1027913-CBT3253AD,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3253AD,118
1027913-CBT3253AD,118
Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3253AD,118 1027913-CBT3253AD,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1027913-CBT3253AD,11 8 Packaging: Reel - TR Type: Multiplexer/Demultip lexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1027913-CBT3253AD,118
Packaging: Reel - TR
Type: Multiplexer/Demultiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CBT3253AD,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CBT3253AD,118
Logic - Signal Switches, Multiplexers, Decoders CBT3253AD,118
IC MUX/DEMUX 2 X 4:1 16SO

IC MUX/DEMUX 2 X 4:1 16SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CBT3253AD,118 1727-CBT3253AD,118TR-ND 743-CBT3253AD,118 1027913-CBT3253AD,118 CBT3253AD,118
Product Name Dual 1-of-4 FET multiplexer/demultiplexer Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CBT3253AD,118 Logic - Signal Switches, Multiplexers, Decoders
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 7 volts 5 volts 4.5 to 5.5 volts
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HCT1G66GW,165-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers
Single-pole single-throw analog switch - 74AHCT1G66GW,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
6 suppliers
Signal Switches, Multiplexers, Decoders - 74HC238DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
4 suppliers
Analog Switch and Multiplexer IC - 747-74HCT1G66GV-Q100H - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 5
View Details
4 suppliers