ROHM Semiconductor GmbH 27bit LVDS Dual-out Transmitter BU90T82

Description
The BU90T82 transmitter operates from 10MHz to 174MHz wide clock range, and 27bits data of parallel CMOS level inputs (R/G/B24bits and VSYNC, HSYNC, DE) are converted to eight channels of LVDS data stream. Data is transmitted seven times (7X) stream and reduce cable number by 3(1/3) or less. The BU90T82 has low swing mode to be able to expect further low power and low EMI. Flexible Input/output mode support various application interfaces.
Datasheet
Description
The BU90T82 transmitter operates from 10MHz to 174MHz wide clock range, and 27bits data of parallel CMOS level inputs (R/G/B24bits and VSYNC, HSYNC, DE) are converted to eight channels of LVDS data stream. Data is transmitted seven times (7X) stream and reduce cable number by 3(1/3) or less. The BU90T82 has low swing mode to be able to expect further low power and low EMI. Flexible Input/output mode support various application interfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
27bit LVDS Dual-out Transmitter - BU90T82 - ROHM Semiconductor GmbH
Willich, Germany
27bit LVDS Dual-out Transmitter
BU90T82
27bit LVDS Dual-out Transmitter BU90T82
The BU90T82 transmitter operates from 10MHz to 174MHz wide clock range, and 27bits data of parallel CMOS level inputs (R/G/B24bits and VSYNC, HSYNC, DE) are converted to eight channels of LVDS data stream. Data is transmitted seven times (7X) stream and reduce cable number by 3(1/3) or less. The BU90T82 has low swing mode to be able to expect further low power and low EMI. Flexible Input/output mode support various application interfaces.

The BU90T82 transmitter operates from 10MHz to 174MHz wide clock range, and 27bits data of parallel CMOS level inputs (R/G/B24bits and VSYNC, HSYNC, DE) are converted to eight channels of LVDS data stream. Data is transmitted seven times (7X) stream and reduce cable number by 3(1/3) or less. The BU90T82 has low swing mode to be able to expect further low power and low EMI. Flexible Input/output mode support various application interfaces.

Supplier's Site Datasheet
27bit LVDS Dual-out Transmitter - BU90T82 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
27bit LVDS Dual-out Transmitter
BU90T82
27bit LVDS Dual-out Transmitter BU90T82
The BU90T82 transmitter operates from 10MHz to 174MHz wide clock range, and 27bits data of parallel CMOS level inputs (R/G/B24bits and VSYNC, HSYNC, DE) are converted to eight channels of LVDS data stream. Data is transmitted seven times (7X) stream and reduce cable number by 3(1/3) or less. The BU90T82 has low swing mode to be able to expect further low power and low EMI. Flexible Input/Output mode support various application interfaces.

The BU90T82 transmitter operates from 10MHz to 174MHz wide clock range, and 27bits data of parallel CMOS level inputs (R/G/B24bits and VSYNC, HSYNC, DE) are converted to eight channels of LVDS data stream. Data is transmitted seven times (7X) stream and reduce cable number by 3(1/3) or less. The BU90T82 has low swing mode to be able to expect further low power and low EMI. Flexible Input/Output mode support various application interfaces.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Interfaces IC Interfaces
Product Number BU90T82 BU90T82
Product Name 27bit LVDS Dual-out Transmitter 27bit LVDS Dual-out Transmitter
Technology LVDS LVDS
Device Type Transmitter Transmitter
Features RoHS RoHS
Supply Voltage 3.6V; Other; 1.62 3.6V; Other; 1.62
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32184-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers