ROHM Semiconductor GmbH Low Duty LCD Segment Drivers BU9796AMUV

Description
BU9796AMUV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 48 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. Its small QFN package is well-suited for small footprint applications.
Datasheet
Description
BU9796AMUV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 48 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. Its small QFN package is well-suited for small footprint applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Duty LCD Segment Drivers - BU9796AMUV - ROHM Semiconductor GmbH
Willich, Germany
Low Duty LCD Segment Drivers
BU9796AMUV
Low Duty LCD Segment Drivers BU9796AMUV
BU9796AMUV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 48 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. Its small QFN package is well-suited for small footprint applications.

BU9796AMUV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 48 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. Its small QFN package is well-suited for small footprint applications.

Supplier's Site Datasheet
Low Duty LCD Segment Drivers - BU9796AMUV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Duty LCD Segment Drivers
BU9796AMUV
Low Duty LCD Segment Drivers BU9796AMUV
BU9796AMUV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 48 LCD Segments.It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. Its small QFN package is well-suited for small footprint applications.

BU9796AMUV is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 48 LCD Segments.It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. Its small QFN package is well-suited for small footprint applications.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Interfaces IC Interfaces
Product Number BU9796AMUV BU9796AMUV
Product Name Low Duty LCD Segment Drivers Low Duty LCD Segment Drivers
Device Type LCD Driver LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899967P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Universal Bus Functions - 1727-74ALVCH162601DGG:1CT-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260848-SI3066-B-FS - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC
View Details
2 suppliers