ROHM Semiconductor GmbH Low Duty LCD Segment Driver For Automotive COG Application BU91R63CH-M

Description
BU91R63CH-M3BW is a 1/4, 1/3, 1/2 duty or static COG type LCD driver that can be used for automotive applications and can drive up to 176 LCD segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can support operating temperature of up to +105°C and compliant for AEC-Q100, as required for Automotive Application. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It includes read function for display RAM and command register, wherein it is possible to detect malfunction due to noise. Also a defective mounting of COG can easily be controlled by using pins to measure ITO resistance. It can support LCD contrast adjustment by its EVR function.
Description
BU91R63CH-M3BW is a 1/4, 1/3, 1/2 duty or static COG type LCD driver that can be used for automotive applications and can drive up to 176 LCD segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can support operating temperature of up to +105°C and compliant for AEC-Q100, as required for Automotive Application. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It includes read function for display RAM and command register, wherein it is possible to detect malfunction due to noise. Also a defective mounting of COG can easily be controlled by using pins to measure ITO resistance. It can support LCD contrast adjustment by its EVR function.
Datasheet
Datasheet Summary
Powered by GS/AI

BU91R63CH-M is a low duty LCD segment driver designed for automotive COG applications, capable of driving up to 176 segments with selectable duty settings of 1/4, 1/3, 1/2, or static. It operates within a supply voltage range of +2.7 V to +6.0 V and supports an operating temperature range from -40 °C to +105 °C, making it suitable for harsh automotive environments. The device is AEC-Q100 compliant, ensuring reliability in automotive applications. It features integrated display RAM to reduce CPU load, an integrated oscillator circuit, and a power-on reset function, all contributing to low power consumption without the need for external components. Additionally, it includes functionality for reading display RAM and measuring ITO resistance, which aids in detecting malfunctions and ensuring proper mounting of the COG. This product is applicable in various automotive displays, including instrument clusters and climate controls.

Datasheet Summary
Powered by GS/AI

BU91R63CH-M is a low duty LCD segment driver designed for automotive COG applications, capable of driving up to 176 segments with selectable duty settings of 1/4, 1/3, 1/2, or static. It operates within a supply voltage range of +2.7 V to +6.0 V and supports an operating temperature range from -40 °C to +105 °C, making it suitable for harsh automotive environments. The device is AEC-Q100 compliant, ensuring reliability in automotive applications. It features integrated display RAM to reduce CPU load, an integrated oscillator circuit, and a power-on reset function, all contributing to low power consumption without the need for external components. Additionally, it includes functionality for reading display RAM and measuring ITO resistance, which aids in detecting malfunctions and ensuring proper mounting of the COG. This product is applicable in various automotive displays, including instrument clusters and climate controls.

Suppliers

Company
Product
Description
Supplier Links
Low Duty LCD Segment Driver For Automotive COG Application - BU91R63CH-M - ROHM Semiconductor GmbH
Willich, Germany
Low Duty LCD Segment Driver For Automotive COG Application
BU91R63CH-M
Low Duty LCD Segment Driver For Automotive COG Application BU91R63CH-M
BU91R63CH-M3BW is a 1/4, 1/3, 1/2 duty or static COG type LCD driver that can be used for automotive applications and can drive up to 176 LCD segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can support operating temperature of up to +105°C and compliant for AEC-Q100, as required for Automotive Application. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It includes read function for display RAM and command register, wherein it is possible to detect malfunction due to noise. Also a defective mounting of COG can easily be controlled by using pins to measure ITO resistance. It can support LCD contrast adjustment by its EVR function.

BU91R63CH-M3BW is a 1/4, 1/3, 1/2 duty or static COG type LCD driver that can be used for automotive applications and can drive up to 176 LCD segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can support operating temperature of up to +105°C and compliant for AEC-Q100, as required for Automotive Application. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It includes read function for display RAM and command register, wherein it is possible to detect malfunction due to noise. Also a defective mounting of COG can easily be controlled by using pins to measure ITO resistance. It can support LCD contrast adjustment by its EVR function.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Interfaces
Product Number BU91R63CH-M
Product Name Low Duty LCD Segment Driver For Automotive COG Application
Device Type LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface Transceiver IC - 702-SI3056-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
 - 4007A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details