ROHM Semiconductor GmbH Low Duty LCD Segment Drivers BU97981KV

Description
BU97981KV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It can support up to 31 general-purpose outputs to control LED devices and can control 3ch LED driver that able to support LED PWM illumination.
Description
BU97981KV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It can support up to 31 general-purpose outputs to control LED devices and can control 3ch LED driver that able to support LED PWM illumination.
Datasheet
Datasheet Summary
Powered by GS/AI

BU97981KV is a low-duty LCD segment driver capable of controlling up to 196 segments with a maximum of 49 segment outputs and 4 common outputs. It features integrated RAM for display data, which helps reduce CPU load. The device supports multiple output modes, including segment/LED and segment/general-purpose output modes, with up to 31 general-purpose outputs available. It includes a built-in 3-channel LED driver circuit and supports PWM generation with selectable resolutions of 8-bit or 12-bit. The operating voltage ranges from 1.8V to 3.6V for logic and 3.3V to 5.5V for LCD driving. The device operates within a temperature range of -30°C to +75°C and incorporates features such as a power-on-reset circuit, an integrated oscillator, and a standby mode, making it suitable for various applications including consumer electronics and portable devices.

Datasheet Summary
Powered by GS/AI

BU97981KV is a low-duty LCD segment driver capable of controlling up to 196 segments with a maximum of 49 segment outputs and 4 common outputs. It features integrated RAM for display data, which helps reduce CPU load. The device supports multiple output modes, including segment/LED and segment/general-purpose output modes, with up to 31 general-purpose outputs available. It includes a built-in 3-channel LED driver circuit and supports PWM generation with selectable resolutions of 8-bit or 12-bit. The operating voltage ranges from 1.8V to 3.6V for logic and 3.3V to 5.5V for LCD driving. The device operates within a temperature range of -30°C to +75°C and incorporates features such as a power-on-reset circuit, an integrated oscillator, and a standby mode, making it suitable for various applications including consumer electronics and portable devices.

Suppliers

Company
Product
Description
Supplier Links
Low Duty LCD Segment Drivers - BU97981KV - ROHM Semiconductor GmbH
Willich, Germany
Low Duty LCD Segment Drivers
BU97981KV
Low Duty LCD Segment Drivers BU97981KV
BU97981KV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It can support up to 31 general-purpose outputs to control LED devices and can control 3ch LED driver that able to support LED PWM illumination.

BU97981KV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments.
It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed.
It can support up to 31 general-purpose outputs to control LED devices and can control 3ch LED driver that able to support LED PWM illumination.

Supplier's Site Datasheet
Low Duty LCD Segment Drivers - BU97981KV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Duty LCD Segment Drivers
BU97981KV
Low Duty LCD Segment Drivers BU97981KV
BU97981KV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It can support up to 31 general-purpose outputs to control LED devices and can control 3ch LED driver that able to support LED PWM illumination.

BU97981KV is a 1/4, 1/3duty or Static general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 196 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It can support up to 31 general-purpose outputs to control LED devices and can control 3ch LED driver that able to support LED PWM illumination.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Interfaces IC Interfaces
Product Number BU97981KV BU97981KV
Product Name Low Duty LCD Segment Drivers Low Duty LCD Segment Drivers
Device Type LCD Driver LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2417-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 54LS610JD/B - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details