ROHM Semiconductor GmbH Low Duty LCD Segment Drivers BU97950AFUV

Description
BU97950AFUV is a 1/4 or 1/8 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 280 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It can support LCD contrast adjustment by its EVR function.
Datasheet
Description
BU97950AFUV is a 1/4 or 1/8 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 280 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It can support LCD contrast adjustment by its EVR function.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Duty LCD Segment Drivers - BU97950AFUV - ROHM Semiconductor GmbH
Willich, Germany
Low Duty LCD Segment Drivers
BU97950AFUV
Low Duty LCD Segment Drivers BU97950AFUV
BU97950AFUV is a 1/4 or 1/8 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 280 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It can support LCD contrast adjustment by its EVR function.

BU97950AFUV is a 1/4 or 1/8 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 280 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed. It can support LCD contrast adjustment by its EVR function.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Interfaces
Product Number BU97950AFUV
Product Name Low Duty LCD Segment Drivers
Device Type LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; TSSOP; TSSOP-16
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
Interface Transceiver IC - 702-SI3210M-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
3 suppliers