LVDS Interface IC of ROHM "Serializer" "Deserializer" operate from 8MHz to 150MHz wide clock range, and number of bits range is from 35 to 70. Data is transmitted seven times (7×) stream and reduce cablenumber by 3 (1 / 3) or less. The ROHM's LVDS has low swing mode to be able to expect further low and Receiver of 4 bits operate to 250MHz. It can be used for a variety of purposes, home appliances such as LCD-TV, business machines such as decoders, instruments, and medical equipment.
LVDS Interface IC of ROHM "Serializer" "Deserializer" operate from 8MHz to 150MHz wide clock range, and number of bits range is from 35 to 70. Data is transmitted seven times (7×) stream and reduce cablenumber by 3 (1 / 3) or less. The ROHM's LVDS has low swing mode to be able to expect further low EMI.Driver and Receiver of 4 bits operate to 250MHz. It can be used for a variety of purposes, home appliancessuch as LCD-TV, business machines such as decoders, instruments, and medical equipment.
IC DESERIALIZER LVDS 100TQFP Product overview: BU7985KVT from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-BU7985KVT can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 039721-BU7985KVT
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: LVCMOS
Input Type: LVDS
Number of Outputs: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN75LVDS388ADBTR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC DESERIALIZER LVDS 100TQFP
IC DESERIALIZER LVDS 100TQFP
Serializers & Deserializers - Serdes Zener Diode, 100mW, 2 Pin.
Deserializer 10 Input 10 Output 100-TQFP (14x14)
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | BU7985KVT | BU7985KVT | 755-BU7985KVT | 039721-BU7985KVT | BU7985KVT | BU7985KVT | BU7985KVT | BU7985KVT |
| Product Name | 56bit LVDS Receiver 8:56 Deserializer | 56bit LVDS Receiver 8:56 Deserializer | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - BU7985KVT | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers |
| Technology | LVDS | LVDS | ||||||
| Device Type | Receiver | Receiver | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | 3V; 3.3V; 3.6V | 3V; 3.3V; 3.6V | Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V |