ROHM Semiconductor GmbH Low Duty LCD Segment Drivers BU9795ZKS2

Description
BU9795ZKS2 is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 140 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed.
Request a Quote Datasheet
Description
BU9795ZKS2 is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 140 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Duty LCD Segment Drivers - BU9795ZKS2 - ROHM Semiconductor GmbH
Willich, Germany
Low Duty LCD Segment Drivers
BU9795ZKS2
Low Duty LCD Segment Drivers BU9795ZKS2
BU9795ZKS2 is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 140 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed.

BU9795ZKS2 is a 1/4 duty general-purpose LCD driver that can be used for consumer / battery operated products and can drive up to 140 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed.

Supplier's Site Datasheet
Display Drivers - 846-BU9795ZKS2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
846-BU9795ZKS2-ND
Display Drivers 846-BU9795ZKS2-ND
LOW DUTY LCD SEGMENT DRIVERS: BU

LOW DUTY LCD SEGMENT DRIVERS: BU

Buy Now Datasheet
Display Drivers - BU9795ZKS2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU9795ZKS2
Display Drivers BU9795ZKS2
LCD Driver 52-SQFP-T (10x10)

LCD Driver 52-SQFP-T (10x10)

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BU9795ZKS2 846-BU9795ZKS2-ND BU9795ZKS2
Product Name Low Duty LCD Segment Drivers Display Drivers Display Drivers
Device Type LCD Driver LCD Driver
Features RoHS RoHS
Supply Voltage 2.5V; Other; 5.5 Other; 2.5V ~ 5.5V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface module - 704-5003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Bounce Eliminator ICs - 1899290P - RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; SSOP
Pins 20 #
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers