ROHM Semiconductor USA, LLC 56bit LVDS Transmitter 56:8 Serializer BU7988KVT

Description
LVDS Interface IC of ROHM "Serializer" "Deserializer" operate from 8MHz to 150MHz wide clock range, and number of bits range is from 35 to 70. Data is transmitted seven times (7×) stream and reduce cablenumber by 3 (1 / 3) or less. The ROHM's LVDS has low swing mode to be able to expect further low EMI.Driver and Receiver of 4 bits operate to 250MHz. It can be used for a variety of purposes, home appliancessuch as LCD-TV, business machines such as decoders, instruments, and medical equipment.
Request a Quote Datasheet
Description
LVDS Interface IC of ROHM "Serializer" "Deserializer" operate from 8MHz to 150MHz wide clock range, and number of bits range is from 35 to 70. Data is transmitted seven times (7×) stream and reduce cablenumber by 3 (1 / 3) or less. The ROHM's LVDS has low swing mode to be able to expect further low EMI.Driver and Receiver of 4 bits operate to 250MHz. It can be used for a variety of purposes, home appliancessuch as LCD-TV, business machines such as decoders, instruments, and medical equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56bit LVDS Transmitter 56:8 Serializer - BU7988KVT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
56bit LVDS Transmitter 56:8 Serializer
BU7988KVT
56bit LVDS Transmitter 56:8 Serializer BU7988KVT
LVDS Interface IC of ROHM "Serializer" "Deserializer" operate from 8MHz to 150MHz wide clock range, and number of bits range is from 35 to 70. Data is transmitted seven times (7×) stream and reduce cablenumber by 3 (1 / 3) or less. The ROHM's LVDS has low swing mode to be able to expect further low EMI.Driver and Receiver of 4 bits operate to 250MHz. It can be used for a variety of purposes, home appliancessuch as LCD-TV, business machines such as decoders, instruments, and medical equipment.

LVDS Interface IC of ROHM "Serializer" "Deserializer" operate from 8MHz to 150MHz wide clock range, and number of bits range is from 35 to 70. Data is transmitted seven times (7×) stream and reduce cablenumber by 3 (1 / 3) or less. The ROHM's LVDS has low swing mode to be able to expect further low EMI.Driver and Receiver of 4 bits operate to 250MHz. It can be used for a variety of purposes, home appliancessuch as LCD-TV, business machines such as decoders, instruments, and medical equipment.

Supplier's Site Datasheet
56bit LVDS Transmitter 56:8 Serializer - BU7988KVT - ROHM Semiconductor GmbH
Willich, Germany
56bit LVDS Transmitter 56:8 Serializer
BU7988KVT
56bit LVDS Transmitter 56:8 Serializer BU7988KVT
LVDS Interface IC of ROHM "Serializer" "Deserializer" operate from 8MHz to 150MHz wide clock range, and number of bits range is from 35 to 70. Data is transmitted seven times (7×) stream and reduce cablenumber by 3 (1 / 3) or less. The ROHM's LVDS has low swing mode to be able to expect further low and Receiver of 4 bits operate to 250MHz. It can be used for a variety of purposes, home appliances such as LCD-TV, business machines such as decoders, instruments, and medical equipment.

LVDS Interface IC of ROHM "Serializer" "Deserializer" operate from 8MHz to 150MHz wide clock range, and number of bits range is from 35 to 70. Data is transmitted seven times (7×) stream and reduce cablenumber by 3 (1 / 3) or less. The ROHM's LVDS has low swing mode to be able to expect further low and Receiver of 4 bits operate to 250MHz. It can be used for a variety of purposes, home appliances such as LCD-TV, business machines such as decoders, instruments, and medical equipment.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - BU7988KVT - 049880-BU7988KVT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - BU7988KVT
049880-BU7988KVT
Interface - Interface - Serializers, Deserializers - BU7988KVT 049880-BU7988KVT
Manufacturer: Rohm Semiconductor Win Source Part Number: 049880-BU7988KVT Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 8 Output Type: LVCMOS Input Type: LVDS Number of Outputs: 56 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049880-BU7988KVT
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 8
Output Type: LVCMOS
Input Type: LVDS
Number of Outputs: 56
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
755-BU7988KVT
Interface Transceiver IC 755-BU7988KVT
IC DESERIALIZER LVDS 100TQFP Product overview: BU7988KVT from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-BU7988KVT can be used for catalog matching and distributor lookup.

IC DESERIALIZER LVDS 100TQFP Product overview: BU7988KVT from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-BU7988KVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - BU7988KVT - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
BU7988KVT
Serializers, Deserializers BU7988KVT
IC DESERIALIZER LVDS 100TQFP

IC DESERIALIZER LVDS 100TQFP

Supplier's Site Datasheet
Interface - Serializers, Deserializers - BU7988KVT - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
BU7988KVT
Interface - Serializers, Deserializers BU7988KVT
IC DESERIALIZER LVDS 100TQFP

IC DESERIALIZER LVDS 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
BU7988KVT
Serializers & Deserializers - Serdes BU7988KVT
Serializers & Deserializers - Serdes Schottky Barrier Diodes

Serializers & Deserializers - Serdes Schottky Barrier Diodes

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - BU7988KVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
BU7988KVT
Integrated Circuits (ICs) - Interface - Serializers, Deserializers BU7988KVT
IC DESERIALIZER LVDS 100TQFP

IC DESERIALIZER LVDS 100TQFP

Supplier's Site
Serializers, Deserializers - BU7988KVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
BU7988KVT
Serializers, Deserializers BU7988KVT
Serializer/Deseriali zer 8 Input 56 Output 100-TQFP (14x14)

Serializer/Deserializer 8 Input 56 Output 100-TQFP (14x14)

Buy Now Datasheet
Serialiser, 784Mbps, Tqfpv-100; Serdes Function Rohm - 01AH7005 - Newark, An Avnet Company
Chicago, IL, United States
Serialiser, 784Mbps, Tqfpv-100; Serdes Function Rohm
01AH7005
Serialiser, 784Mbps, Tqfpv-100; Serdes Function Rohm 01AH7005
SERIALISER, 784MBPS, TQFPV-100; SERDES Function:Serialiser; Data Rate:784Mbps; IC Input Type:LVCMOS; IC Output Type:LVDS; Driver Case Style:TQFPV; No. of Pins:100Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Inputs:56;RoHS Compliant: Yes

SERIALISER, 784MBPS, TQFPV-100; SERDES Function:Serialiser; Data Rate:784Mbps; IC Input Type:LVCMOS; IC Output Type:LVDS; Driver Case Style:TQFPV; No. of Pins:100Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; No. of Inputs:56;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number BU7988KVT BU7988KVT 049880-BU7988KVT 755-BU7988KVT BU7988KVT BU7988KVT BU7988KVT BU7988KVT BU7988KVT 01AH7005
Product Name 56bit LVDS Transmitter 56:8 Serializer 56bit LVDS Transmitter 56:8 Serializer Interface - Interface - Serializers, Deserializers - BU7988KVT Interface Transceiver IC Serializers, Deserializers Interface - Serializers, Deserializers Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Serialiser, 784Mbps, Tqfpv-100; Serdes Function Rohm
Technology LVDS LVDS
Device Type Transmitter Transmitter Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3V; 3.3V; 3.6V 3V; 3.3V; 3.6V Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4228TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI32192-A-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers