ROHM Semiconductor GmbH Low Duty LCD Segment Drivers for Automotive applications BU91530KVT-M

Description
BU91530KVT-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 445 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can support operating temperature of up to +105℃ and can control up to 9 general-purpose outputs / PWM output ports for LED backlighting and LED button illumination realizing less flicker by various frequency setting function. It can also support a key scan function that detects a maximum of 30 keys inputs to reduce PCB wiring and to minimize microcontroller size and cost. It can support LCD contrast adjustment by its EVR function and TTL compatible input interface is also available, these are well-suited for wide-voltage range of MCUs.
Datasheet
Description
BU91530KVT-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 445 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can support operating temperature of up to +105℃ and can control up to 9 general-purpose outputs / PWM output ports for LED backlighting and LED button illumination realizing less flicker by various frequency setting function. It can also support a key scan function that detects a maximum of 30 keys inputs to reduce PCB wiring and to minimize microcontroller size and cost. It can support LCD contrast adjustment by its EVR function and TTL compatible input interface is also available, these are well-suited for wide-voltage range of MCUs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Duty LCD Segment Drivers for Automotive applications - BU91530KVT-M - ROHM Semiconductor GmbH
Willich, Germany
Low Duty LCD Segment Drivers for Automotive applications
BU91530KVT-M
Low Duty LCD Segment Drivers for Automotive applications BU91530KVT-M
BU91530KVT-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 445 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can support operating temperature of up to +105℃ and can control up to 9 general-purpose outputs / PWM output ports for LED backlighting and LED button illumination realizing less flicker by various frequency setting function. It can also support a key scan function that detects a maximum of 30 keys inputs to reduce PCB wiring and to minimize microcontroller size and cost. It can support LCD contrast adjustment by its EVR function and TTL compatible input interface is also available, these are well-suited for wide-voltage range of MCUs.

BU91530KVT-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 445 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving. It can support operating temperature of up to +105℃ and can control up to 9 general-purpose outputs / PWM output ports for LED backlighting and LED button illumination realizing less flicker by various frequency setting function. It can also support a key scan function that detects a maximum of 30 keys inputs to reduce PCB wiring and to minimize microcontroller size and cost. It can support LCD contrast adjustment by its EVR function and TTL compatible input interface is also available, these are well-suited for wide-voltage range of MCUs.

Supplier's Site Datasheet
Low Duty LCD Segment Drivers for Automotive applications - BU91530KVT-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Duty LCD Segment Drivers for Automotive applications
BU91530KVT-M
Low Duty LCD Segment Drivers for Automotive applications BU91530KVT-M
BU91530KVT-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 445 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving.It can support operating temperature of up to +105C and can control up to 9 general-purpose outputs / PWM output ports for LED backlighting and LED button illumination realizing less flicker by various frequency setting function. It can also support a key scan function that detects a maximum of 30 keys inputs to reduce PCB wiring and to minimize microcontroller size and cost. It can support LCD contrast adjustment by its EVR function and TTL compatible input interface is also available, these are well-suited for wide-voltage range of MCUs.

BU91530KVT-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 445 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame frequency driving.It can support operating temperature of up to +105C and can control up to 9 general-purpose outputs / PWM output ports for LED backlighting and LED button illumination realizing less flicker by various frequency setting function. It can also support a key scan function that detects a maximum of 30 keys inputs to reduce PCB wiring and to minimize microcontroller size and cost. It can support LCD contrast adjustment by its EVR function and TTL compatible input interface is also available, these are well-suited for wide-voltage range of MCUs.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Interfaces IC Interfaces
Product Number BU91530KVT-M BU91530KVT-M
Product Name Low Duty LCD Segment Drivers for Automotive applications Low Duty LCD Segment Drivers for Automotive applications
Device Type LCD Driver LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906215 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface Transceiver IC - 702-SI32173-C-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details