ROHM Semiconductor GmbH Low Duty LCD Segment Drivers for Industrial Applications BU9795AFV-LB

Description
This product is for industrial market, and guaranteed with long term supply.BU9795AFV-LB is a 1/4 duty general-purpose LCD driver that can be used for industrial market applications and can drive up to 108 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed.
Datasheet
Description
This product is for industrial market, and guaranteed with long term supply.BU9795AFV-LB is a 1/4 duty general-purpose LCD driver that can be used for industrial market applications and can drive up to 108 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Duty LCD Segment Drivers for Industrial Applications - BU9795AFV-LB - ROHM Semiconductor GmbH
Willich, Germany
Low Duty LCD Segment Drivers for Industrial Applications
BU9795AFV-LB
Low Duty LCD Segment Drivers for Industrial Applications BU9795AFV-LB
This product is for industrial market, and guaranteed with long term supply.BU9795AFV-LB is a 1/4 duty general-purpose LCD driver that can be used for industrial market applications and can drive up to 108 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed.

This product is for industrial market, and guaranteed with long term supply.BU9795AFV-LB is a 1/4 duty general-purpose LCD driver that can be used for industrial market applications and can drive up to 108 LCD Segments. It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed.

Supplier's Site Datasheet
Low Duty LCD Segment Drivers for Industrial Applications - BU9795AFV-LB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Low Duty LCD Segment Drivers for Industrial Applications
BU9795AFV-LB
Low Duty LCD Segment Drivers for Industrial Applications BU9795AFV-LB
This product is for industrial market, and guaranteed with long term supply.BU9795AFV-LB is a 1/4 duty general-purpose LCD driver that can be used for industrial market applications and can drive up to 108 LCD Segments.It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed.

This product is for industrial market, and guaranteed with long term supply.BU9795AFV-LB is a 1/4 duty general-purpose LCD driver that can be used for industrial market applications and can drive up to 108 LCD Segments.It has integrated display RAM for reducing CPU load. Also, it is designed with low power consumption and no external component needed.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Interfaces IC Interfaces
Product Number BU9795AFV-LB BU9795AFV-LB
Product Name Low Duty LCD Segment Drivers for Industrial Applications Low Duty LCD Segment Drivers for Industrial Applications
Device Type LCD Driver LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907272P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 702-SI3210M-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details