The Microchip USB4912 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4912 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board area and reduces overall system costs, with the incorporation of leadership functionality, including; Multi-Host Endpoint Reflector, battery charging support for industry profiles, embedded 32 bit micro-controller for the implementation of USB IO bridging and USB Power Delivery. The multiple downstream USB ports support USB2.0 Low Speed/Full Speed/Hi-Speed with a single USB2.0 Hi-Speed upstream port for host connection.
The Multi-Host Endpoint Reflector employs patented technology such that USB data is 'mirrored" between two USB hosts (Multi-Host) in order to execute USB transactions. This capability is fundamental in delivering architectures for smart phones that require host / device swapping in order to set-up an automotive session, including graphic user interface, from the mobile device to the head unit display.
Standard USB drivers, which are native to the operating system, including the CDC/NCM class driver, are utilized to execute device operation. No custom drivers are required. The Multi-Host Endpoint Reflector is considered a USB controller that is integrated in conjunction with a USB 2.0 Hi-Speed hub and USB2.0 dual role function physical interfaces.
Contact your Microchip local sales support for information on support documents, demonstration application boards, configuration software, datasheet and application notes.
Additional Features
USB2.0 Hi-Speed Hub 1 Upstream port for USB Host connection 1 downstream ports with dual role (host/device) physical interfaces 1 Non-removable port for cascading hubs or attaching card reader device
1 Upstream port for USB Host connection
1 downstream ports with dual role (host/device) physical interfaces
1 Non-removable port for cascading hubs or attaching card reader device
Patented Multi-Host Endpoint Reflector
Device features to enable smart phone automotive sessions with head unit display
USB Battery Charging, revision 1.2, support on downstream ports (DCP, CDP, SDP)
Battery charging support for China and Apple profiles
USB to I2C, SPI, and GPIO Apple authentication support
Apple authentication support
Interfaces to Microchip UPD350, Power Delivery Interface device
SPI Flash provides flexibility for specification revisions and evolving system needs
MultiTRAK Dedicated transaction translator per port
Dedicated transaction translator per port
PortMap Configurable port mapping and disable sequencing
Configurable port mapping and disable sequencing
PortSwap Configurable differential intra-pair signal swapping
Configurable differential intra-pair signal swapping
PHYBoost
Programmable USB receiver sensitivity
USB Link Power Management (LPM) support
Vendor Specific Messaging (VSM) support
Enhanced OEM configuration options available through external straps, OTP configuration or SMBus Slave Port
3.3V supply voltage
40-pin (5 x 5mm) VQFN
Target Applications
Infotainment Head Units
Break-Out- Boxes
After-market automotive products GPS systems Infotainment systems Advanced instrumentations and controls
GPS systems
Infotainment systems
Advanced instrumentations and controls
LCD Monitors
Multi-function USB Peripherals
Embedded Automotive Systems
Host to Host applications via Ethernet / NCM communication
Media Hubs
The Microchip USB4912 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4912 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board area and reduces overall system costs, with the incorporation of leadership functionality, including; Multi-Host Endpoint Reflector, battery charging support for industry profiles, embedded 32 bit micro-controller for the implementation of USB IO bridging and USB Power Delivery. The multiple downstream USB ports support USB2.0 Low Speed/Full Speed/Hi-Speed with a single USB2.0 Hi-Speed upstream port for host connection.
The Multi-Host Endpoint Reflector employs patented technology such that USB data is 'mirrored" between two USB hosts (Multi-Host) in order to execute USB transactions. This capability is fundamental in delivering architectures for smart phones that require host / device swapping in order to set-up an automotive session, including graphic user interface, from the mobile device to the head unit display.
Standard USB drivers, which are native to the operating system, including the CDC/NCM class driver, are utilized to execute device operation. No custom drivers are required. The Multi-Host Endpoint Reflector is considered a USB controller that is integrated in conjunction with a USB 2.0 Hi-Speed hub and USB2.0 dual role function physical interfaces.
Contact your Microchip local sales support for information on support documents, demonstration application boards, configuration software, datasheet and application notes.
Additional Features
- USB2.0 Hi-Speed Hub 1 Upstream port for USB Host connection 1 downstream ports with dual role (host/device) physical interfaces 1 Non-removable port for cascading hubs or attaching card reader device
- 1 Upstream port for USB Host connection
- 1 downstream ports with dual role (host/device) physical interfaces
- 1 Non-removable port for cascading hubs or attaching card reader device
- Patented Multi-Host Endpoint Reflector
- Device features to enable smart phone automotive sessions with head unit display
- USB Battery Charging, revision 1.2, support on downstream ports (DCP, CDP, SDP)
- Battery charging support for China and Apple profiles
- USB to I2C, SPI, and GPIO Apple authentication support
- Apple authentication support
- Interfaces to Microchip UPD350, Power Delivery Interface device
- SPI Flash provides flexibility for specification revisions and evolving system needs
- MultiTRAK Dedicated transaction translator per port
- Dedicated transaction translator per port
- PortMap Configurable port mapping and disable sequencing
- Configurable port mapping and disable sequencing
- PortSwap Configurable differential intra-pair signal swapping
- Configurable differential intra-pair signal swapping
- PHYBoost
- Programmable USB receiver sensitivity
- USB Link Power Management (LPM) support
- Vendor Specific Messaging (VSM) support
- Enhanced OEM configuration options available through external straps, OTP configuration or SMBus Slave Port
- 3.3V supply voltage
- 40-pin (5 x 5mm) VQFN
- Target Applications
- Infotainment Head Units
- Break-Out- Boxes
- After-market automotive products GPS systems Infotainment systems Advanced instrumentations and controls
- GPS systems
- Infotainment systems
- Advanced instrumentations and controls
- LCD Monitors
- Multi-function USB Peripherals
- Embedded Automotive Systems
- Host to Host applications via Ethernet / NCM communication
- Media Hubs