Bipolar (BJT) Transistor Array NPN, PNP 60V 1A 150MHz 1.1W Surface Mount SOT-23-6
TRANS NPN/PNP 60V 1A SOT23-6
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZXTD4591E6TC-ND | ZXTD4591E6TC |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP |