Bipolar (BJT) Transistor NPN 20V 2.5A 160MHz 625mW Surface Mount SOT-23-3
TRANS NPN 20V 2.5A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZXT11N20DFTC-ND | ZXT11N20DFTC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |