Bipolar (BJT) Transistor NPN 20V 4.5A 96MHz 1.1W Surface Mount SOT-23-6
TRANS NPN 20V 4.5A SOT23-6
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | ZXT13N20DE6TC-ND | ZXT13N20DE6TC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |