Jergens, Inc. Metal Adjustable Handles with Stud 40529

Description
Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish & Color: Powder-Coated, Black Satin Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote
Description
Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish & Color: Powder-Coated, Black Satin Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Metal Adjustable Handle with Stud, part number 40529, is designed for adjustable clamping or tightening controls in applications with limited operating angles. The handle is made from die-cast zinc and features a powder-coated black satin finish. It allows for easy adjustment by pulling up on the handle to disengage the locking mechanism, enabling the user to turn it to the desired position. Upon releasing the handle, it can be tightened or loosened as needed. The threaded size for this part is 5/16-18, with a thread length of 0.78 inches. The handle's design is suitable for applications requiring frequent adjustments and secure fastening.

Datasheet Summary
Powered by GS/AI

Jergens Metal Adjustable Handle with Stud, part number 40529, is designed for adjustable clamping or tightening controls in applications with limited operating angles. The handle is made from die-cast zinc and features a powder-coated black satin finish. It allows for easy adjustment by pulling up on the handle to disengage the locking mechanism, enabling the user to turn it to the desired position. Upon releasing the handle, it can be tightened or loosened as needed. The threaded size for this part is 5/16-18, with a thread length of 0.78 inches. The handle's design is suitable for applications requiring frequent adjustments and secure fastening.

Suppliers

Company
Product
Description
Supplier Links
Metal Adjustable Handles with Stud - 40529 - Jergens, Inc.
Cleveland, OH, United States
Metal Adjustable Handles with Stud
40529
Metal Adjustable Handles with Stud 40529
Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening. Features, Benefits, & Product Specifications: Handle Material: Die-Cast Zinc Handle Finish & Color: Powder-Coated, Black Satin Part Materials: Available in Steel or Stainless Steel Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel

Jergens Metal Adjustable Handles with Stud are designed for adjustable clamping or tightening controls for limited operating angles. Adjustment of handle position occurs by pulling up on the handle, which disengages the teeth from the locking mechanism and turns to the desired position. Releasing the handle allows for tightening or loosening.
Features, Benefits, & Product Specifications:

  • Handle Material: Die-Cast Zinc
  • Handle Finish & Color: Powder-Coated, Black Satin
  • Part Materials: Available in Steel or Stainless Steel
  • Part Finishes: Black Oxidized for Steel, Bright for Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 40529
Product Name Metal Adjustable Handles with Stud
Handle Type Adjustable
Colors / Finishes Available Powder-Coated, Black Satin
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cam Levers External Thread - 40242 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Plastic Cam Levers Adjustable External Thread - 40275 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Cam Levers External Thread - 40036 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA® - 34308 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details