Oil-Rite Corp. Datasheets for Lubricators and Lubrication Systems
Lubricators and lubrication systems are used to apply controlled or metered amounts of lubricant.
Lubricators and Lubrication Systems: Learn more
| Product Name | Notes |
|---|---|
| Constant Level Lubricators With Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. This constant level lubricator features... | |
| Electro Chain Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated and the chain moves through the brush, resulting in a reduction of wear which... | |
| Multiple Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. Anywhere from 2 to 24 valves may be connected to one reservoir (please... | |
| NOTE : The image provided displays a (2) feed pump for illustrative purposes. This item is a (3) feed system. PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact... | |
| NOTE : The image provided displays a (2) feed pump for illustrative purposes. This item is a (4) feed system. PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact... | |
| NOTE: The image provided displays a (2) feed pump for illustrative purposes. This item is a (1) feed system. PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and... | |
| Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. | |
| Oil-Rite specializes in developing Circulating Oil Systems built specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom... | |
| Oil-Rite specializes in developing Circulating Systems built specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built... | |
| PurgeX "Quick Pack" Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features a patented PurgeX pump with a 3-way solenoid, easy to fill polycarbonate reservoir,... | |
| PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 1 patented PurgeX pump with a programmable cycle timer and easy to... | |
| PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 2 patented PurgeX pumps with a programmable cycle timer and easy to... | |
| PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 3 patented PurgeX pumps with a programmable cycle timer and easy to... | |
| PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 4 patented PurgeX pumps with a programmable cycle timer and easy to... | |
| PurgeX Infrared Sensing Lubrication Systems utilize sensing technology to achieve a high level of precision when oiling chains. Lubrication of critical areas of the chain at critical times prolongs chain... |
| << Prev |