Oil-Rite Corp. Lubrication System Providing 1 GPM at 20 PSI YC881-1

Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a stainless steel pump capable of providing 5 GPM at 20 PSI. The excess flow is diverted into the reservoir to maintain liquid agitation. The ½ HP, 1725 RPM, TEFC, Wash-down Duty motor is operated by single phase power at 115/230V 60Hz. The 120 gallon capacity reservoir is constructed of 304 stainless steel. It has (1) 1” NPT drain. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. Additional controls include: A pressure switch located near the system outlet, adjustable from 0 to 30 PSI, in a NEMA 6 enclosure. A stainless steel pressure gage, displaying 0-60 PSI. A flow switch located near the system outlet, factory set at .5 GPM. A stainless steel check valve located at the system outlet to ensure fluid flows in only one direction. A bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. All Circulating Oil Systems are quoted specifically to customer requirements . Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.
Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a stainless steel pump capable of providing 5 GPM at 20 PSI. The excess flow is diverted into the reservoir to maintain liquid agitation. The ½ HP, 1725 RPM, TEFC, Wash-down Duty motor is operated by single phase power at 115/230V 60Hz. The 120 gallon capacity reservoir is constructed of 304 stainless steel. It has (1) 1” NPT drain. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. Additional controls include: A pressure switch located near the system outlet, adjustable from 0 to 30 PSI, in a NEMA 6 enclosure. A stainless steel pressure gage, displaying 0-60 PSI. A flow switch located near the system outlet, factory set at .5 GPM. A stainless steel check valve located at the system outlet to ensure fluid flows in only one direction. A bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. All Circulating Oil Systems are quoted specifically to customer requirements . Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Suppliers

Company
Product
Description
Supplier Links
Lubrication System Providing 1 GPM at 20 PSI - YC881-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Lubrication System Providing 1 GPM at 20 PSI
YC881-1
Lubrication System Providing 1 GPM at 20 PSI YC881-1
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a stainless steel pump capable of providing 5 GPM at 20 PSI. The excess flow is diverted into the reservoir to maintain liquid agitation. The ½ HP, 1725 RPM, TEFC, Wash-down Duty motor is operated by single phase power at 115/230V 60Hz. The 120 gallon capacity reservoir is constructed of 304 stainless steel. It has (1) 1” NPT drain. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. Additional controls include: A pressure switch located near the system outlet, adjustable from 0 to 30 PSI, in a NEMA 6 enclosure. A stainless steel pressure gage, displaying 0-60 PSI. A flow switch located near the system outlet, factory set at .5 GPM. A stainless steel check valve located at the system outlet to ensure fluid flows in only one direction. A bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. All Circulating Oil Systems are quoted specifically to customer requirements . Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System.

This Circulating Oil System is equipped with a stainless steel pump capable of providing 5 GPM at 20 PSI. The excess flow is diverted into the reservoir to maintain liquid agitation. The ½ HP, 1725 RPM, TEFC, Wash-down Duty motor is operated by single phase power at 115/230V 60Hz.

The 120 gallon capacity reservoir is constructed of 304 stainless steel. It has (1) 1” NPT drain. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level.

Additional controls include:

  • A pressure switch located near the system outlet, adjustable from 0 to 30 PSI, in a NEMA 6 enclosure.
  • A stainless steel pressure gage, displaying 0-60 PSI.
  • A flow switch located near the system outlet, factory set at .5 GPM.
  • A stainless steel check valve located at the system outlet to ensure fluid flows in only one direction.
  • A bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI.

All Circulating Oil Systems are quoted specifically to customer requirements . Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required.

Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YC881-1
Product Name Lubrication System Providing 1 GPM at 20 PSI
Feed Type Circulating Oil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 1761744 - RS Components, Ltd.
Specs
Operating Pressure 218 psi (153 m H2O)
View Details
Compact Automatic Greasing System - CompAlube - Groeneveld Lubrication Solutions
Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Automotive; Machine Tool; trucks, trailers, forklifts
View Details
Battery Operated Lubrication System - BKI 102e - ATLANTA Drive Systems, Inc.
Specs
Application Chain; Rack & Pinion Gears
Media Grease; Oil
Reusable or Single Use Reusable
View Details