Oil-Rite Corp. Lubrication System Plumbed for Continuous Operation, 5 GPM at 30 PSI, 30 Gal Tank YC848-1

Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is designed for continuous operation with dual cast iron pumps, each providing 5 GPM at 30 PSI. The dual 1/2 HP, 1725 RPM, TEFC motors are operated by 3 phase power at 115/230V 60Hz. The 30 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. Dual 100 mesh stainless steel suction filters inside the reservoir filter out larger debris. A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A conduit box and relay are provided for electrical connection of the low level switch. This system is plumbed for continuous operation with dual filtration systems. Dual 23 Micron, 1000 beta filters near the outlet help maintain liquid quality. One filter can be serviced while maintaining continuous system operation using the duplicate filter. The filter features a spin-on element for ease of cleaning and replacement. Dual differential pressure gages and switches (one located across each filter) are provided to monitor circulation. An air cooled heat exchanger helps maintain a constant oil supply temperature. It removes approximately 20,470 BTU/HR. The heat exchanger’s fan is operated with a 1/6 HP, 1140 TEFC motor operated by 3 phase power at 230/460V 60Hz. Additional controls include: · A stainless steel pressure gage located near the system outlet, displaying 0-60 PSI. · A bronze check valve located after each pump and at the system outlet to ensure fluid flows in only one direction. · A bypass relief valve used to set system pressure, adjustable from 7 to 35 PSI. · A bypass relief valve used as a safety relieve valve, located after the pumps and adjustable from 30 to 100 PSI. · A pressure switch located near the system outlet, adjustable from 0 to 60 PSI. · A 7” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 36” by 22”. The overall height is approximately 39 1/4”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements . Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.
Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is designed for continuous operation with dual cast iron pumps, each providing 5 GPM at 30 PSI. The dual 1/2 HP, 1725 RPM, TEFC motors are operated by 3 phase power at 115/230V 60Hz. The 30 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. Dual 100 mesh stainless steel suction filters inside the reservoir filter out larger debris. A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A conduit box and relay are provided for electrical connection of the low level switch. This system is plumbed for continuous operation with dual filtration systems. Dual 23 Micron, 1000 beta filters near the outlet help maintain liquid quality. One filter can be serviced while maintaining continuous system operation using the duplicate filter. The filter features a spin-on element for ease of cleaning and replacement. Dual differential pressure gages and switches (one located across each filter) are provided to monitor circulation. An air cooled heat exchanger helps maintain a constant oil supply temperature. It removes approximately 20,470 BTU/HR. The heat exchanger’s fan is operated with a 1/6 HP, 1140 TEFC motor operated by 3 phase power at 230/460V 60Hz. Additional controls include: · A stainless steel pressure gage located near the system outlet, displaying 0-60 PSI. · A bronze check valve located after each pump and at the system outlet to ensure fluid flows in only one direction. · A bypass relief valve used to set system pressure, adjustable from 7 to 35 PSI. · A bypass relief valve used as a safety relieve valve, located after the pumps and adjustable from 30 to 100 PSI. · A pressure switch located near the system outlet, adjustable from 0 to 60 PSI. · A 7” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 36” by 22”. The overall height is approximately 39 1/4”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements . Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Suppliers

Company
Product
Description
Supplier Links
Lubrication System Plumbed for Continuous Operation, 5 GPM at 30 PSI, 30 Gal Tank - YC848-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Lubrication System Plumbed for Continuous Operation, 5 GPM at 30 PSI, 30 Gal Tank
YC848-1
Lubrication System Plumbed for Continuous Operation, 5 GPM at 30 PSI, 30 Gal Tank YC848-1
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is designed for continuous operation with dual cast iron pumps, each providing 5 GPM at 30 PSI. The dual 1/2 HP, 1725 RPM, TEFC motors are operated by 3 phase power at 115/230V 60Hz. The 30 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. Dual 100 mesh stainless steel suction filters inside the reservoir filter out larger debris. A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A conduit box and relay are provided for electrical connection of the low level switch. This system is plumbed for continuous operation with dual filtration systems. Dual 23 Micron, 1000 beta filters near the outlet help maintain liquid quality. One filter can be serviced while maintaining continuous system operation using the duplicate filter. The filter features a spin-on element for ease of cleaning and replacement. Dual differential pressure gages and switches (one located across each filter) are provided to monitor circulation. An air cooled heat exchanger helps maintain a constant oil supply temperature. It removes approximately 20,470 BTU/HR. The heat exchanger’s fan is operated with a 1/6 HP, 1140 TEFC motor operated by 3 phase power at 230/460V 60Hz. Additional controls include: · A stainless steel pressure gage located near the system outlet, displaying 0-60 PSI. · A bronze check valve located after each pump and at the system outlet to ensure fluid flows in only one direction. · A bypass relief valve used to set system pressure, adjustable from 7 to 35 PSI. · A bypass relief valve used as a safety relieve valve, located after the pumps and adjustable from 30 to 100 PSI. · A pressure switch located near the system outlet, adjustable from 0 to 60 PSI. · A 7” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 36” by 22”. The overall height is approximately 39 1/4”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements . Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System.

This Circulating Oil System is designed for continuous operation with dual cast iron pumps, each providing 5 GPM at 30 PSI. The dual 1/2 HP, 1725 RPM, TEFC motors are operated by 3 phase power at 115/230V 60Hz.

The 30 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. Dual 100 mesh stainless steel suction filters inside the reservoir filter out larger debris.

A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A conduit box and relay are provided for electrical connection of the low level switch.

This system is plumbed for continuous operation with dual filtration systems. Dual 23 Micron, 1000 beta filters near the outlet help maintain liquid quality. One filter can be serviced while maintaining continuous system operation using the duplicate filter. The filter features a spin-on element for ease of cleaning and replacement. Dual differential pressure gages and switches (one located across each filter) are provided to monitor circulation.

An air cooled heat exchanger helps maintain a constant oil supply temperature. It removes approximately 20,470 BTU/HR. The heat exchanger’s fan is operated with a 1/6 HP, 1140 TEFC motor operated by 3 phase power at 230/460V 60Hz.

Additional controls include:

· A stainless steel pressure gage located near the system outlet, displaying 0-60 PSI.

· A bronze check valve located after each pump and at the system outlet to ensure fluid flows in only one direction.

· A bypass relief valve used to set system pressure, adjustable from 7 to 35 PSI.

· A bypass relief valve used as a safety relieve valve, located after the pumps and adjustable from 30 to 100 PSI.

· A pressure switch located near the system outlet, adjustable from 0 to 60 PSI.

· A 7” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance.

This custom built circulating oil system measures 36” by 22”. The overall height is approximately 39 1/4”. The system can be secured using (4) mounting holes located on the base of the unit.

All Circulating Oil Systems are quoted specifically to customer requirements . Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required.

Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YC848-1
Product Name Lubrication System Plumbed for Continuous Operation, 5 GPM at 30 PSI, 30 Gal Tank
Feed Type Circulating Oil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023192 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details
Electro-mechanical Single Point Automatic Lubricator - SYSTEM 27 - LAGD 125/HB2 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers