Oil-Rite Corp. Lubrication System Providing 4 GPM at 20 PSI, 15 Gal Tank, Dual Filtration YC816-1

Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 4 GPM minimum at 20 PSI. The 1/2 HP, 1725 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 15 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT return connections and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh aluminum and stainless steel suction filter within the reservoir filters larger debris. This system is plumbed for continuous operation with dual filtration systems. Dual 23 micron, 1000 beta filters near the outlet help maintain liquid quality . One filter can be serviced while maintaining continuous system operation using the duplicate filter . Additional controls include: A stainless steel pressure gage, displaying 0-60 PSI. A bronze check valve to ensure fluid flows in only one direction. A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. A 9” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 24” by 15”. The overall height is approximately 33”. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.
Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 4 GPM minimum at 20 PSI. The 1/2 HP, 1725 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 15 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT return connections and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh aluminum and stainless steel suction filter within the reservoir filters larger debris. This system is plumbed for continuous operation with dual filtration systems. Dual 23 micron, 1000 beta filters near the outlet help maintain liquid quality . One filter can be serviced while maintaining continuous system operation using the duplicate filter . Additional controls include: A stainless steel pressure gage, displaying 0-60 PSI. A bronze check valve to ensure fluid flows in only one direction. A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. A 9” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 24” by 15”. The overall height is approximately 33”. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Suppliers

Company
Product
Description
Supplier Links
Lubrication System Providing 4 GPM at 20 PSI, 15 Gal Tank, Dual Filtration - YC816-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Lubrication System Providing 4 GPM at 20 PSI, 15 Gal Tank, Dual Filtration
YC816-1
Lubrication System Providing 4 GPM at 20 PSI, 15 Gal Tank, Dual Filtration YC816-1
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 4 GPM minimum at 20 PSI. The 1/2 HP, 1725 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 15 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT return connections and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh aluminum and stainless steel suction filter within the reservoir filters larger debris. This system is plumbed for continuous operation with dual filtration systems. Dual 23 micron, 1000 beta filters near the outlet help maintain liquid quality . One filter can be serviced while maintaining continuous system operation using the duplicate filter . Additional controls include: A stainless steel pressure gage, displaying 0-60 PSI. A bronze check valve to ensure fluid flows in only one direction. A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. A 9” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 24” by 15”. The overall height is approximately 33”. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System.

This Circulating Oil System is equipped with a cast iron pump providing 4 GPM minimum at 20 PSI. The 1/2 HP, 1725 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz.

The 15 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT return connections and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh aluminum and stainless steel suction filter within the reservoir filters larger debris.

This system is plumbed for continuous operation with dual filtration systems. Dual 23 micron, 1000 beta filters near the outlet help maintain liquid quality . One filter can be serviced while maintaining continuous system operation using the duplicate filter .

Additional controls include:

  • A stainless steel pressure gage, displaying 0-60 PSI.
  • A bronze check valve to ensure fluid flows in only one direction.
  • A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI.
  • A 9” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance.

This custom built circulating oil system measures 24” by 15”. The overall height is approximately 33”.

All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required.

Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YC816-1
Product Name Lubrication System Providing 4 GPM at 20 PSI, 15 Gal Tank, Dual Filtration
Feed Type Circulating Oil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023189 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Automatic Greasing System (for demolition hammers) - BreakAlube - Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Application Machine Tool; demolition hammer
Media Grease
View Details
Battery Operated Lubrication System - BKI 102e - ATLANTA Drive Systems, Inc.
Specs
Application Chain; Rack & Pinion Gears
Media Grease; Oil
Reusable or Single Use Reusable
View Details