Oil-Rite Corp. Quick Pack Complete Lubrication System, 1 Air Operated PurgeX Pump for Liquid, 1 qt Polycarbonate Reservoir, 24VDC YB4111-101

Description
PurgeX "Quick Pack" Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features a patented PurgeX pump with a 3-way solenoid, easy to fill polycarbonate reservoir, and programmable cycle timer. The complete lubrication system is secured on a galvanized steel mounting plate that will fit into a standard 12” X 12” X 6” electrical enclosure. The system requires only compressed air, electricity, and lubricant to begin operation. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The PurgeX pump included in this system is operated with compressed air between 40 to 120 PSI. The body is made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 180° F. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The output can be easily and accurately adjusted by using the external knob located on the pump. For additional information on the PurgeX pump used in this system, click here . Quick Pack Features This Quick Pack has a 1 quart clear polycarbonate reservoir mounted to the plate. The reservoir is durable and allows liquid levels to be easily viewed. A polypropylene screw cap on top of the reservoir can be removed for refilling. An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 24 VDC (for additional voltages and frequencies, please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the lubrication system. The galvanized steel mounting plate is 10 7/8” across, 10 3/4" in height, and extends 5 1/2” in depth. The plate allows for surface mounting with (4) .194” diameter stand-offs that accommodate #10-32 screws. There are also slots for mounting the system in a Nema enclosure. The Quick Pack Complete Lubrication System is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the solenoid, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication points and an electrical enclosure, if desired.
Description
PurgeX "Quick Pack" Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features a patented PurgeX pump with a 3-way solenoid, easy to fill polycarbonate reservoir, and programmable cycle timer. The complete lubrication system is secured on a galvanized steel mounting plate that will fit into a standard 12” X 12” X 6” electrical enclosure. The system requires only compressed air, electricity, and lubricant to begin operation. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The PurgeX pump included in this system is operated with compressed air between 40 to 120 PSI. The body is made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 180° F. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The output can be easily and accurately adjusted by using the external knob located on the pump. For additional information on the PurgeX pump used in this system, click here . Quick Pack Features This Quick Pack has a 1 quart clear polycarbonate reservoir mounted to the plate. The reservoir is durable and allows liquid levels to be easily viewed. A polypropylene screw cap on top of the reservoir can be removed for refilling. An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 24 VDC (for additional voltages and frequencies, please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the lubrication system. The galvanized steel mounting plate is 10 7/8” across, 10 3/4" in height, and extends 5 1/2” in depth. The plate allows for surface mounting with (4) .194” diameter stand-offs that accommodate #10-32 screws. There are also slots for mounting the system in a Nema enclosure. The Quick Pack Complete Lubrication System is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the solenoid, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication points and an electrical enclosure, if desired.

Suppliers

Company
Product
Description
Supplier Links
Quick Pack Complete Lubrication System, 1 Air Operated PurgeX Pump for Liquid, 1 qt Polycarbonate Reservoir, 24VDC - YB4111-101 - Oil-Rite Corp.
Manitowoc, WI, United States
Quick Pack Complete Lubrication System, 1 Air Operated PurgeX Pump for Liquid, 1 qt Polycarbonate Reservoir, 24VDC
YB4111-101
Quick Pack Complete Lubrication System, 1 Air Operated PurgeX Pump for Liquid, 1 qt Polycarbonate Reservoir, 24VDC YB4111-101
PurgeX "Quick Pack" Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features a patented PurgeX pump with a 3-way solenoid, easy to fill polycarbonate reservoir, and programmable cycle timer. The complete lubrication system is secured on a galvanized steel mounting plate that will fit into a standard 12” X 12” X 6” electrical enclosure. The system requires only compressed air, electricity, and lubricant to begin operation. PurgeX PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The PurgeX pump included in this system is operated with compressed air between 40 to 120 PSI. The body is made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 180° F. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The output can be easily and accurately adjusted by using the external knob located on the pump. For additional information on the PurgeX pump used in this system, click here . Quick Pack Features This Quick Pack has a 1 quart clear polycarbonate reservoir mounted to the plate. The reservoir is durable and allows liquid levels to be easily viewed. A polypropylene screw cap on top of the reservoir can be removed for refilling. An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 24 VDC (for additional voltages and frequencies, please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the lubrication system. The galvanized steel mounting plate is 10 7/8” across, 10 3/4" in height, and extends 5 1/2” in depth. The plate allows for surface mounting with (4) .194” diameter stand-offs that accommodate #10-32 screws. There are also slots for mounting the system in a Nema enclosure. The Quick Pack Complete Lubrication System is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the solenoid, and route tubing from the outlets to the lubrication points. Additional requirements include tubing and fittings to reach lubrication points and an electrical enclosure, if desired.

PurgeX "Quick Pack" Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features a patented PurgeX pump with a 3-way solenoid, easy to fill polycarbonate reservoir, and programmable cycle timer. The complete lubrication system is secured on a galvanized steel mounting plate that will fit into a standard 12” X 12” X 6” electrical enclosure. The system requires only compressed air, electricity, and lubricant to begin operation.

PurgeX

PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern.

The PurgeX pump included in this system is operated with compressed air between 40 to 120 PSI. The body is made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 180° F. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The output can be easily and accurately adjusted by using the external knob located on the pump. For additional information on the PurgeX pump used in this system, click here .

Quick Pack Features

This Quick Pack has a 1 quart clear polycarbonate reservoir mounted to the plate. The reservoir is durable and allows liquid levels to be easily viewed. A polypropylene screw cap on top of the reservoir can be removed for refilling.

An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 24 VDC (for additional voltages and frequencies, please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the lubrication system.

The galvanized steel mounting plate is 10 7/8” across, 10 3/4" in height, and extends 5 1/2” in depth. The plate allows for surface mounting with (4) .194” diameter stand-offs that accommodate #10-32 screws. There are also slots for mounting the system in a Nema enclosure.

The Quick Pack Complete Lubrication System is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the solenoid, and route tubing from the outlets to the lubrication points.

Additional requirements include tubing and fittings to reach lubrication points and an electrical enclosure, if desired.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YB4111-101
Product Name Quick Pack Complete Lubrication System, 1 Air Operated PurgeX Pump for Liquid, 1 qt Polycarbonate Reservoir, 24VDC
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023238 - RS Components, Ltd.
Specs
Operating Pressure 174 psi (122 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Electro-mechanical Single Point Automatic Lubricator - SYSTEM 26 - LAGD 125/EM2 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers
International Compressed Air Lubricator - IL1 - Spirax-Sarco
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Air Supply
View Details
K-1™ Lubricating Unit -  - NSK Precision America
NSK Precision America
Specs
Delivery Full Flow
Application Machine Tool; Linear Motor or Guide, Monocarrier
Media Oil
View Details