Oil-Rite Corp. Circulating Oil System, 12 GPM at 240 PSI, 60 Gal Stainless Steel Tank YC824-1

Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 12 GPM at 240 PSI. The 5 HP, 1750 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 60 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There is a 4” return connection and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris. A 13 micron, 1,000 beta filter located near the outlet helps maintain liquid quality . The filter features a spin-on element for ease of cleaning and replacement. An air cooled heat exchanger maintains a constant oil supply temperature. It removes approximately 73,000 BTU/Hr. This system was designed for an application where oil circulates in at about 160° F and out at 130° F. The 1 HP, 1725 RPM, TEFC, explosion proof rated fan motor is operated by 3 phase power at 208-230/460V 60Hz. A thermostatic control valve is used to control the system outlet oil temperature. Additional controls include: · A bronze check valve located at the system outlet to ensure fluid flows in only one direction. Iron piping with welded fittings. Viton seals in components A cast iron bypass relief valve located near the system outlet, used to set system output pressure and adjustable from 150 to 350 PSI. A stainless steel dial thermometer located near the heat exchanger outlet, displaying 0° to 250° F. A stainless steel pressure gage located near the system outlet, displaying 0-400 PSI. A 15” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 36” by 51”. The overall height is approximately 43”. The system can be secured using the (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.
Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 12 GPM at 240 PSI. The 5 HP, 1750 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 60 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There is a 4” return connection and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris. A 13 micron, 1,000 beta filter located near the outlet helps maintain liquid quality . The filter features a spin-on element for ease of cleaning and replacement. An air cooled heat exchanger maintains a constant oil supply temperature. It removes approximately 73,000 BTU/Hr. This system was designed for an application where oil circulates in at about 160° F and out at 130° F. The 1 HP, 1725 RPM, TEFC, explosion proof rated fan motor is operated by 3 phase power at 208-230/460V 60Hz. A thermostatic control valve is used to control the system outlet oil temperature. Additional controls include: · A bronze check valve located at the system outlet to ensure fluid flows in only one direction. Iron piping with welded fittings. Viton seals in components A cast iron bypass relief valve located near the system outlet, used to set system output pressure and adjustable from 150 to 350 PSI. A stainless steel dial thermometer located near the heat exchanger outlet, displaying 0° to 250° F. A stainless steel pressure gage located near the system outlet, displaying 0-400 PSI. A 15” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 36” by 51”. The overall height is approximately 43”. The system can be secured using the (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Suppliers

Company
Product
Description
Supplier Links
Circulating Oil System, 12 GPM at 240 PSI, 60 Gal Stainless Steel Tank - YC824-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Circulating Oil System, 12 GPM at 240 PSI, 60 Gal Stainless Steel Tank
YC824-1
Circulating Oil System, 12 GPM at 240 PSI, 60 Gal Stainless Steel Tank YC824-1
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 12 GPM at 240 PSI. The 5 HP, 1750 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 60 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There is a 4” return connection and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris. A 13 micron, 1,000 beta filter located near the outlet helps maintain liquid quality . The filter features a spin-on element for ease of cleaning and replacement. An air cooled heat exchanger maintains a constant oil supply temperature. It removes approximately 73,000 BTU/Hr. This system was designed for an application where oil circulates in at about 160° F and out at 130° F. The 1 HP, 1725 RPM, TEFC, explosion proof rated fan motor is operated by 3 phase power at 208-230/460V 60Hz. A thermostatic control valve is used to control the system outlet oil temperature. Additional controls include: · A bronze check valve located at the system outlet to ensure fluid flows in only one direction. Iron piping with welded fittings. Viton seals in components A cast iron bypass relief valve located near the system outlet, used to set system output pressure and adjustable from 150 to 350 PSI. A stainless steel dial thermometer located near the heat exchanger outlet, displaying 0° to 250° F. A stainless steel pressure gage located near the system outlet, displaying 0-400 PSI. A 15” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 36” by 51”. The overall height is approximately 43”. The system can be secured using the (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System.

This Circulating Oil System is equipped with a cast iron pump providing 12 GPM at 240 PSI. The 5 HP, 1750 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz.

The 60 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There is a 4” return connection and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris.

A 13 micron, 1,000 beta filter located near the outlet helps maintain liquid quality . The filter features a spin-on element for ease of cleaning and replacement.

An air cooled heat exchanger maintains a constant oil supply temperature. It removes approximately 73,000 BTU/Hr. This system was designed for an application where oil circulates in at about 160° F and out at 130° F. The 1 HP, 1725 RPM, TEFC, explosion proof rated fan motor is operated by 3 phase power at 208-230/460V 60Hz. A thermostatic control valve is used to control the system outlet oil temperature.

Additional controls include:

· A bronze check valve located at the system outlet to ensure fluid flows in only one direction.

  • Iron piping with welded fittings.
  • Viton seals in components
  • A cast iron bypass relief valve located near the system outlet, used to set system output pressure and adjustable from 150 to 350 PSI.
  • A stainless steel dial thermometer located near the heat exchanger outlet, displaying 0° to 250° F.
  • A stainless steel pressure gage located near the system outlet, displaying 0-400 PSI.
  • A 15” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance.

This custom built circulating oil system measures 36” by 51”. The overall height is approximately 43”. The system can be secured using the (4) mounting holes located on the base of the unit.

All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required.

Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YC824-1
Product Name Circulating Oil System, 12 GPM at 240 PSI, 60 Gal Stainless Steel Tank
Feed Type Circulating Oil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 1761745 - RS Components, Ltd.
Specs
Operating Pressure 218 psi (153 m H2O)
View Details
Grease Gun - 1077600 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers
Monnier Miniature Compressed Air Lubricator - ML3M - Spirax-Sarco
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Air Supply
View Details
K-1™ Lubricating Unit -  - NSK Precision America
NSK Precision America
Specs
Delivery Full Flow
Application Machine Tool; Linear Motor or Guide, Monocarrier
Media Oil
View Details