PurgeX "Quick Pack" Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features a patented PurgeX pump with a 3-way solenoid, easy to fill polycarbonate reservoir, and programmable cycle timer. The complete lubrication system is secured on a galvanized steel mounting plate that will fit into a standard 12” X 12” X 6” electrical enclosure. The system requires only compressed air, electricity, and lubricant to begin operation.
PurgeX
PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern.
The 3 PurgeX pumps included in this system are operated with compressed air between 40 to 120 PSI. The body is made of anodized aluminum alloy and the unit tolerates temperatures from -15° F to 180° F. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The output can be easily and accurately adjusted by using the external knob located on the pump. For additional information on the PurgeX pump used in this system, click here .
Quick Pack Features
This Quick Pack has a 1 quart clear polycarbonate reservoir mounted to the plate. The reservoir is durable and allows liquid levels to be easily viewed. A polypropylene screw cap on top of the reservoir can be removed for refilling.
An adjustable, programmable cycle timer regulates lubrication intervals from .6 seconds to 24 hours. The 3-way air solenoid is powered by 24 VDC (for additional voltages and frequencies, please consult factory). The solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the lubrication system.
The galvanized steel mounting plate is 10 7/8” across, 10 3/4" in height, and extends 5 1/2” in depth. The plate allows for surface mounting with (4) .194” diameter stand-offs that accommodate #10-32 screws. There are also slots for mounting the system in a Nema enclosure.
The Quick Pack Complete Lubrication System is easy to install. Simply secure the mounting plate, connect compressed air, supply power to the solenoid, and route tubing from the outlets to the lubrication points.
Additional requirements include tubing and fittings to reach lubrication points and an electrical enclosure, if desired.
| Oil-Rite Corp. | |
|---|---|
| Product Category | Lubricators and Lubrication Systems |
| Product Number | YB4111-103 |
| Product Name | Quick Pack Complete Lubrication System, 3 Air Operated PurgeX Pumps for Liquid, 1 qt Polycarbonate Reservoir, 24VDC |
| Features | Adjustable Volume |