Oil-Rite Corp. Lubrication System Providing 2.7 GPM at 20 PSI, Air-Cooled Heat Exchanger YC792-1

Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a pump providing 2.7 GPM at 20 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz. A suction strainer located near the inlet filters out larger debris. A 23 micron filter near the outlet helps to further maintain liquid quality. A differential pressure gage is provided to monitor circulation and can be wired to signal an alarm caused by high levels of filter contamination. This Circulating Oil System features an air cooled heat exchanger to help regulate liquid temperature. A stainless steel dial thermometer displays 0 to 250°F. Additional controls include: · A check valve located at the system outlet to ensure fluid flows in only one direction. · A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A pressure gage displaying 0-60 PSI · A NEMA 4X enclosed temperature switch adjustable from 75° to 205° F. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.
Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a pump providing 2.7 GPM at 20 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz. A suction strainer located near the inlet filters out larger debris. A 23 micron filter near the outlet helps to further maintain liquid quality. A differential pressure gage is provided to monitor circulation and can be wired to signal an alarm caused by high levels of filter contamination. This Circulating Oil System features an air cooled heat exchanger to help regulate liquid temperature. A stainless steel dial thermometer displays 0 to 250°F. Additional controls include: · A check valve located at the system outlet to ensure fluid flows in only one direction. · A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A pressure gage displaying 0-60 PSI · A NEMA 4X enclosed temperature switch adjustable from 75° to 205° F. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Suppliers

Company
Product
Description
Supplier Links
Lubrication System Providing 2.7 GPM at 20 PSI, Air-Cooled Heat Exchanger - YC792-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Lubrication System Providing 2.7 GPM at 20 PSI, Air-Cooled Heat Exchanger
YC792-1
Lubrication System Providing 2.7 GPM at 20 PSI, Air-Cooled Heat Exchanger YC792-1
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a pump providing 2.7 GPM at 20 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz. A suction strainer located near the inlet filters out larger debris. A 23 micron filter near the outlet helps to further maintain liquid quality. A differential pressure gage is provided to monitor circulation and can be wired to signal an alarm caused by high levels of filter contamination. This Circulating Oil System features an air cooled heat exchanger to help regulate liquid temperature. A stainless steel dial thermometer displays 0 to 250°F. Additional controls include: · A check valve located at the system outlet to ensure fluid flows in only one direction. · A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A pressure gage displaying 0-60 PSI · A NEMA 4X enclosed temperature switch adjustable from 75° to 205° F. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System.

This Circulating Oil System has a pump providing 2.7 GPM at 20 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz.

A suction strainer located near the inlet filters out larger debris. A 23 micron filter near the outlet helps to further maintain liquid quality. A differential pressure gage is provided to monitor circulation and can be wired to signal an alarm caused by high levels of filter contamination.

This Circulating Oil System features an air cooled heat exchanger to help regulate liquid temperature. A stainless steel dial thermometer displays 0 to 250°F.

Additional controls include:

· A check valve located at the system outlet to ensure fluid flows in only one direction.

· A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI.

· A pressure gage displaying 0-60 PSI

· A NEMA 4X enclosed temperature switch adjustable from 75° to 205° F.

All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required.

Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YC792-1
Product Name Lubrication System Providing 2.7 GPM at 20 PSI, Air-Cooled Heat Exchanger
Feed Type Circulating Oil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023301 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Manufacturer Pneumatic System Companent Products -  - MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details
Electro-mechanical Single Point Automatic Lubricator - SYSTEM 24 - LAGD 125/WA2 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers