Oil-Rite Corp. Datasheets for Lubricators and Lubrication Systems

Lubricators and lubrication systems are used to apply controlled or metered amounts of lubricant.
Lubricators and Lubrication Systems: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
Clear View Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features a Pyrex (glass) reservoir with lightweight and durable...
Clear View Single Feed Electro Lubricators are especially suitable for intermittent operations. Lubrication occurs when the solenoid is activated. This oiler features an acrylic reservoir with lightweight and durable polypropylene...
New PurgeX® Sub Zero™ Lubricator can deliver very small amounts of lubricant with each cycle of the pump at storage temperatures ranging from -40 to 158°F. These unique features along...
PurgeX "Quick Pack" Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features a patented PurgeX pump with a 3-way solenoid, easy to fill polycarbonate reservoir,...
PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 1 patented PurgeX pump with an integral grease reservoir and programmable cycle...
PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 2 patented PurgeX pumps with an integral grease reservoir and programmable cycle...
PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 3 patented PurgeX pumps with an integral grease reservoir and programmable cycle...
PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 4 patented PurgeX pumps with an integral grease reservoir and programmable cycle...
PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 1 patented PurgeX pump with a programmable cycle timer and easy to...
PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 2 patented PurgeX pumps with a programmable cycle timer and easy to...
PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 3 patented PurgeX pumps with a programmable cycle timer and easy to...
PurgeX “Quick Pack” Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 4 patented PurgeX pumps with a programmable cycle timer and easy to...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 10 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 11 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 12 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 13 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 14 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 15 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 16 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 17 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 18 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 2 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 3 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 4 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 5 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 6 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 7 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 8 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features 9 patented PurgeX pumps with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX “Ready to Go” lubrication systems are reliable, economical, and easy to install. This system features a patented PurgeX pump with a 3-way air solenoid, easy-to-fill polycarbonate reservoir, and programmable...
PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes. Precise volumetric delivery is achieved with the positive...
PurgeX has the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; it is excellent for high speed applications. Precise...
PurgeX has the ability to deliver very small amounts of lubricant with each cycle. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip,” which...
PurgeX has the ability to deliver very small amounts of lubricant with each cycle. Precise volumetric delivery is achieved with the positive displacement design. There is no “after drip,” which...
PurgeX Infrared Sensing Lubrication Systems utilize sensing technology to achieve a high level of precision when oiling chains. Lubrication of critical areas of the chain at critical times prolongs chain...
PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 12 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir...
PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 16 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir...
PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 18 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir...
PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 21 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir...
PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 24 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir...
PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 30 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir...
PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 36 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir...
PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 4 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir...
PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 42 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir...
PurgeX Multi-Point Precision Grease Lubrication Systems are reliable, economical, and easy to install. This system features 6 patented PurgeX pumps with a 3-way air solenoid, 1/2 gallon pressurized grease reservoir...
PurgeX Quick Pack Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 2 patented PurgeX pumps with a 3-way air solenoid, pressurized grease reservoir,...
PurgeX Quick Pack Complete Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features a patented PurgeX pump with a 3-way air solenoid, pressurized grease reservoir,...
PurgeX Quick Pack Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 2 patented PurgeX pumps with a 3-way air solenoid, pressurized grease reservoir, and...
PurgeX Quick Pack Lubrication Systems are reliable, economical, compact and easy to install. This Quick Pack features 2 patented PurgeX pumps with a 3-way solenoid, easy to fill polycarbonate reservoir,...
PurgeX Quick Pack lubrication systems are reliable, economical, compact and easy to install. This Quick Pack features 3 patented PurgeX pumps with a 3-way solenoid, easy to fill polycarbonate reservoir,...
This PurgeX Circulating Oil System is easy to use, reliable and compact. It provides the means for dripping oil over gears, bearings, crankshafts, etc. with the intent of collecting and...
Ultra-Micro Output Air Operated PurgeX for Liquid or Grease has the ability to deliver extremely fine, precise amounts of lubricant with each cycle. It has the same characteristics as standard...
Ultra-Micro Output Air Operated Spray PurgeX for Liquid or Grease has the ability to deliver extremely fine, precise amounts of lubricant with each cycle. It has the same characteristics as...
Ultra-Micro Output PurgeX for has the ability to deliver extremely fine, precise amounts of lubricant with each cycle. It has the same characteristics as standard PurgeX, but uses a smaller...
Ultra-Micro Output PurgeX has the ability to deliver extremely fine, precise amounts of lubricant with each cycle. It has the same characteristics as standard PurgeX, but uses a smaller diameter...

<< Prev Next >>