Oil-Rite Corp. Lubrication System Providing 1.5 GPM at 450 PSI, 15 Gal Tank YC826-1

Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 1.5 GPM at 450 PSI. The 2 HP, 1175 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 15 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris. An 8” centerline nylon liquid level gage on the outside of the reservoir has a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. A low level sensor is mounted to the gage and can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. Additional controls include: · A 10 micron, 1,000 beta filter located near the outlet to help maintain liquid quality . · A bronze check valve located at the system outlet to ensure fluid flows in only one direction. · A back pressure control valve located near the system outlet, used to set system pressure, adjustable from 175 to 1100 PSI (set at 450 PSI). · An RTD probe for temperature detection. · A gauge pressure transducer. · A stainless steel pressure gage located near the system outlet, displaying 0-600 PSI. This custom built circulating oil system measures 27 9/16” by 15”. The overall height is approximately 32 11/32”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.
Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 1.5 GPM at 450 PSI. The 2 HP, 1175 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 15 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris. An 8” centerline nylon liquid level gage on the outside of the reservoir has a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. A low level sensor is mounted to the gage and can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. Additional controls include: · A 10 micron, 1,000 beta filter located near the outlet to help maintain liquid quality . · A bronze check valve located at the system outlet to ensure fluid flows in only one direction. · A back pressure control valve located near the system outlet, used to set system pressure, adjustable from 175 to 1100 PSI (set at 450 PSI). · An RTD probe for temperature detection. · A gauge pressure transducer. · A stainless steel pressure gage located near the system outlet, displaying 0-600 PSI. This custom built circulating oil system measures 27 9/16” by 15”. The overall height is approximately 32 11/32”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Suppliers

Company
Product
Description
Supplier Links
Lubrication System Providing 1.5 GPM at 450 PSI, 15 Gal Tank - YC826-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Lubrication System Providing 1.5 GPM at 450 PSI, 15 Gal Tank
YC826-1
Lubrication System Providing 1.5 GPM at 450 PSI, 15 Gal Tank YC826-1
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 1.5 GPM at 450 PSI. The 2 HP, 1175 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 15 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris. An 8” centerline nylon liquid level gage on the outside of the reservoir has a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. A low level sensor is mounted to the gage and can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. Additional controls include: · A 10 micron, 1,000 beta filter located near the outlet to help maintain liquid quality . · A bronze check valve located at the system outlet to ensure fluid flows in only one direction. · A back pressure control valve located near the system outlet, used to set system pressure, adjustable from 175 to 1100 PSI (set at 450 PSI). · An RTD probe for temperature detection. · A gauge pressure transducer. · A stainless steel pressure gage located near the system outlet, displaying 0-600 PSI. This custom built circulating oil system measures 27 9/16” by 15”. The overall height is approximately 32 11/32”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System.

This Circulating Oil System is equipped with a cast iron pump providing 1.5 GPM at 450 PSI. The 2 HP, 1175 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz.

The 15 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris.

An 8” centerline nylon liquid level gage on the outside of the reservoir has a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. A low level sensor is mounted to the gage and can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level.

Additional controls include:

· A 10 micron, 1,000 beta filter located near the outlet to help maintain liquid quality .

· A bronze check valve located at the system outlet to ensure fluid flows in only one direction.

· A back pressure control valve located near the system outlet, used to set system pressure, adjustable from 175 to 1100 PSI (set at 450 PSI).

· An RTD probe for temperature detection.

· A gauge pressure transducer.

· A stainless steel pressure gage located near the system outlet, displaying 0-600 PSI.

This custom built circulating oil system measures 27 9/16” by 15”. The overall height is approximately 32 11/32”. The system can be secured using (4) mounting holes located on the base of the unit.

All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required.

Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YC826-1
Product Name Lubrication System Providing 1.5 GPM at 450 PSI, 15 Gal Tank
Feed Type Circulating Oil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023192 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Continuous Lubrication System, MicroCoat® MC800 Series -  - Nordson EFD
Specs
Delivery Constant Level
Feed Type Multi-line
Feed Style Progressive
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Lubricator - Model 160 - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Feed Style Parallel
View Details