Oil-Rite Corp. Circulating Oil System, 4 GPM at 20 PSI, 20 Gal Tank YC825-1

Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 4 GPM at 20 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz. The motor is wired with a 9 foot, 3 conductor, grounded power cord The 20 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris. A 23 micron, 1,000 beta filter located near the outlet helps maintain liquid quality . The filter features a spin-on element to facilitate simple cleaning and replacement. Additional controls include: · A bronze check valve located at the system outlet to ensure fluid flows in only one direction. A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure A bypass relief valve used to set system pressure, adjustable from 7 to 35 PSI. A brass flow switch adjustable from 1 to 6 GPM. A stainless steel pressure gage located near the system outlet, displaying 0-60 PSI. (2) 1/2” NPT needle valves located at the system outlet. A 10” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 24” by 18”. The overall height is approximately 25 7/8”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.
Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 4 GPM at 20 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz. The motor is wired with a 9 foot, 3 conductor, grounded power cord The 20 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris. A 23 micron, 1,000 beta filter located near the outlet helps maintain liquid quality . The filter features a spin-on element to facilitate simple cleaning and replacement. Additional controls include: · A bronze check valve located at the system outlet to ensure fluid flows in only one direction. A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure A bypass relief valve used to set system pressure, adjustable from 7 to 35 PSI. A brass flow switch adjustable from 1 to 6 GPM. A stainless steel pressure gage located near the system outlet, displaying 0-60 PSI. (2) 1/2” NPT needle valves located at the system outlet. A 10” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 24” by 18”. The overall height is approximately 25 7/8”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Suppliers

Company
Product
Description
Supplier Links
Circulating Oil System, 4 GPM at 20 PSI, 20 Gal Tank - YC825-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Circulating Oil System, 4 GPM at 20 PSI, 20 Gal Tank
YC825-1
Circulating Oil System, 4 GPM at 20 PSI, 20 Gal Tank YC825-1
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 4 GPM at 20 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz. The motor is wired with a 9 foot, 3 conductor, grounded power cord The 20 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris. A 23 micron, 1,000 beta filter located near the outlet helps maintain liquid quality . The filter features a spin-on element to facilitate simple cleaning and replacement. Additional controls include: · A bronze check valve located at the system outlet to ensure fluid flows in only one direction. A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure A bypass relief valve used to set system pressure, adjustable from 7 to 35 PSI. A brass flow switch adjustable from 1 to 6 GPM. A stainless steel pressure gage located near the system outlet, displaying 0-60 PSI. (2) 1/2” NPT needle valves located at the system outlet. A 10” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 24” by 18”. The overall height is approximately 25 7/8”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System.

This Circulating Oil System is equipped with a cast iron pump providing 4 GPM at 20 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz. The motor is wired with a 9 foot, 3 conductor, grounded power cord

The 20 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris.

A 23 micron, 1,000 beta filter located near the outlet helps maintain liquid quality . The filter features a spin-on element to facilitate simple cleaning and replacement.

Additional controls include:

· A bronze check valve located at the system outlet to ensure fluid flows in only one direction.

  • A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure
  • A bypass relief valve used to set system pressure, adjustable from 7 to 35 PSI.
  • A brass flow switch adjustable from 1 to 6 GPM.
  • A stainless steel pressure gage located near the system outlet, displaying 0-60 PSI.
  • (2) 1/2” NPT needle valves located at the system outlet.
  • A 10” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance.

This custom built circulating oil system measures 24” by 18”. The overall height is approximately 25 7/8”. The system can be secured using (4) mounting holes located on the base of the unit.

All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required.

Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YC825-1
Product Name Circulating Oil System, 4 GPM at 20 PSI, 20 Gal Tank
Feed Type Circulating Oil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 1761744 - RS Components, Ltd.
Specs
Operating Pressure 218 psi (153 m H2O)
View Details
Oil Injector - 226400 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers
International Compressed Air Lubricator - IL1M - Spirax-Sarco
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Air Supply
View Details
K-1™ Lubricating Unit -  - NSK Precision America
NSK Precision America
Specs
Delivery Full Flow
Application Machine Tool; Linear Motor or Guide, Monocarrier
Media Oil
View Details