Oil-Rite Corp. Lubrication System Providing 5 GPM at 35 PSI, 50 Gal Reservoir, Immersion Heater, Mixer YC810-1

Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a gear pump providing 5 GPM at 35 PSI. The 1/2 HP, 1725 RPM, TEFC motor is operated with 3 phase power at 230/460V 60Hz. The 50 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There is a 100 mesh stainless steel suction filter inside the reservoir to filter larger debris. A motor operated 316 stainless steel mixer stirs the lubricant in the reservoir. A 23 micron filter near the outlet helps maintain liquid quality. The normally open low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A conduit box and relay are provided for electrical connection of the low level switch. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 3000 watt screw plug immersion type heater. The heater is mounted on the side of the reservoir and housed in a Nema 4 enclosure. The heater has an integral thermostat adjustable from 60° to 250 ° F. Additional controls include: · A check valve located at the system outlet to ensure fluid flows in only one direction. · A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A pressure gage displaying 0-60 PSI. · A brass flow switch adjustable from 1 to 6 GPM. · A 13” liquid level gage on the outside of the reservoir features a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.
Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a gear pump providing 5 GPM at 35 PSI. The 1/2 HP, 1725 RPM, TEFC motor is operated with 3 phase power at 230/460V 60Hz. The 50 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There is a 100 mesh stainless steel suction filter inside the reservoir to filter larger debris. A motor operated 316 stainless steel mixer stirs the lubricant in the reservoir. A 23 micron filter near the outlet helps maintain liquid quality. The normally open low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A conduit box and relay are provided for electrical connection of the low level switch. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 3000 watt screw plug immersion type heater. The heater is mounted on the side of the reservoir and housed in a Nema 4 enclosure. The heater has an integral thermostat adjustable from 60° to 250 ° F. Additional controls include: · A check valve located at the system outlet to ensure fluid flows in only one direction. · A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A pressure gage displaying 0-60 PSI. · A brass flow switch adjustable from 1 to 6 GPM. · A 13” liquid level gage on the outside of the reservoir features a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Suppliers

Company
Product
Description
Supplier Links
Lubrication System Providing 5 GPM at 35 PSI, 50 Gal Reservoir, Immersion Heater, Mixer - YC810-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Lubrication System Providing 5 GPM at 35 PSI, 50 Gal Reservoir, Immersion Heater, Mixer
YC810-1
Lubrication System Providing 5 GPM at 35 PSI, 50 Gal Reservoir, Immersion Heater, Mixer YC810-1
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a gear pump providing 5 GPM at 35 PSI. The 1/2 HP, 1725 RPM, TEFC motor is operated with 3 phase power at 230/460V 60Hz. The 50 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There is a 100 mesh stainless steel suction filter inside the reservoir to filter larger debris. A motor operated 316 stainless steel mixer stirs the lubricant in the reservoir. A 23 micron filter near the outlet helps maintain liquid quality. The normally open low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A conduit box and relay are provided for electrical connection of the low level switch. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 3000 watt screw plug immersion type heater. The heater is mounted on the side of the reservoir and housed in a Nema 4 enclosure. The heater has an integral thermostat adjustable from 60° to 250 ° F. Additional controls include: · A check valve located at the system outlet to ensure fluid flows in only one direction. · A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A pressure gage displaying 0-60 PSI. · A brass flow switch adjustable from 1 to 6 GPM. · A 13” liquid level gage on the outside of the reservoir features a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System.

This Circulating Oil System has a gear pump providing 5 GPM at 35 PSI. The 1/2 HP, 1725 RPM, TEFC motor is operated with 3 phase power at 230/460V 60Hz.

The 50 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There is a 100 mesh stainless steel suction filter inside the reservoir to filter larger debris. A motor operated 316 stainless steel mixer stirs the lubricant in the reservoir.

A 23 micron filter near the outlet helps maintain liquid quality. The normally open low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A conduit box and relay are provided for electrical connection of the low level switch.

Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 3000 watt screw plug immersion type heater. The heater is mounted on the side of the reservoir and housed in a Nema 4 enclosure. The heater has an integral thermostat adjustable from 60° to 250 ° F.

Additional controls include:

· A check valve located at the system outlet to ensure fluid flows in only one direction.

· A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI.

· A pressure gage displaying 0-60 PSI.

· A brass flow switch adjustable from 1 to 6 GPM.

· A 13” liquid level gage on the outside of the reservoir features a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance.

All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required.

Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YC810-1
Product Name Lubrication System Providing 5 GPM at 35 PSI, 50 Gal Reservoir, Immersion Heater, Mixer
Feed Type Circulating Oil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023215 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details
Electro-mechanical Single Point Automatic Lubricator - SYSTEM 35 - LAGD 125/U - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers