Oil-Rite Corp. PurgeX Infrared Sensing Lubrication System with 8 Air-Operated PurgeX Pumps, Nema 12 Enclosure, 1/2 gal Polycarbonate Reservoir, 100-240VAC 50/60Hz YB4147-108

Description
PurgeX Infrared Sensing Lubrication Systems utilize sensing technology to achieve a high level of precision when oiling chains. Lubrication of critical areas of the chain at critical times prolongs chain life, reduces waste, minimizes contamination, and improves safety. Targeted Lubricant Delivery Both high speed and low speed chains can pose a challenge for lubrication. The situation can be further complicated by fluctuating chain speeds. Continuous application of oil tends to saturate the open areas of the link, with only a portion of the lubricant reaching the critical friction area at the pin. The infrared signal helps identify the position of the pin as the chain is moving. The cycling of the lubrication pump is synchronized with the sensor, placing the oil directly on the targeted area. Scheduled Lubrication Cycles The PLC utilizes the signal from the sensor to trigger the dispensing of lubricant. The PurgeX pumps activate nearly instantaneously and so the placement of oil can be precisely controlled for optimal benefit while reducing or completely eliminating any excess. The electronics enable this cycle of lubrication to occur at very high speeds where necessary. The PLC is programmed to provide one lubrication cycle per infrared signal. Alternative programming can be supplied by the factory when ordering. For instance, the PLC can be programmed to count chain links. This provides the ability to lubricate the chain during one compete rotation without overlap or activate only after a specific number of chain rotations. PurgeX Infrared technology is excellent for any application requiring precise lubrication, and is especially suitable for high speed applications. Specific uses include: · General purpose automation · Conveyors · Robotics · Packaging, paper, printing, folding, gluing, and binding machines · Food industries; food and beverage filling · Assembly equipment · Textile, chemical, petroleum, marine and lumber manufacturing Product Overview This system is equipped with 8 patented PurgeX pumps, a 3-way air solenoid, infrared photo sensor, and programmable logic device. The unit is housed in a compact, hinged-door NEMA 12 enclosure with an externally mounted 1/2 gallon polycarbonate reservoir. The unit requires only compressed air, electricity, and lubricant to begin operation. The Precision of PurgeX PurgeX pumps have the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; they are excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The bank of 8 PurgeX pumps included in this system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum alloy. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The maximum liquid output occupies roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX Infrared Sensing System has a 1/2 gallon polycarbonate reservoir externally mounted to the Nema 12 enclosure. The clear, durable reservoir with a polypropylene base allows liquid levels to be easily viewed. The reservoir can be simply and efficiently refilled using the self-closing filler cap. The unit is powered by 100-240VAC 50/60Hz. The programmable logic controller is supplied with a lithium battery, enabling it to save data even when power is interrupted. Password capabilities provide protection for the programmed settings and accrued data. The 3-way air solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the entire lubrication system. The total height of the unit including the reservoir is 21 1/2". The painted steel, hinged-door NEMA 12 enclosure is 8” across, 10 3/4” in height, and 6 1/2” in depth. The depth with the door open is about 16”. For applications where moisture or water may come into contact with the equipment, NEMA 4X enclosures are available upon request. The lubrication system can be surface mounted using the (4) 5/16” diameter mounting holes. The infrared sensor cable extends about 5 1/2 feet from the bottom of the enclosure. The sensor withstands 1,200 PSI maximum wash down pressure and has an M18 x 1” thread for remote mounting. This complete lubrication system is easy to install. Simply secure the unit, connect compressed air, supply power, and route tubing from the outlets to the lubrication points. The final step is to position the infrared sensor and program the logic device to lubricate at the exact desired frequency. Additional requirements include tubing and fittings to reach lubrication points.
Description
PurgeX Infrared Sensing Lubrication Systems utilize sensing technology to achieve a high level of precision when oiling chains. Lubrication of critical areas of the chain at critical times prolongs chain life, reduces waste, minimizes contamination, and improves safety. Targeted Lubricant Delivery Both high speed and low speed chains can pose a challenge for lubrication. The situation can be further complicated by fluctuating chain speeds. Continuous application of oil tends to saturate the open areas of the link, with only a portion of the lubricant reaching the critical friction area at the pin. The infrared signal helps identify the position of the pin as the chain is moving. The cycling of the lubrication pump is synchronized with the sensor, placing the oil directly on the targeted area. Scheduled Lubrication Cycles The PLC utilizes the signal from the sensor to trigger the dispensing of lubricant. The PurgeX pumps activate nearly instantaneously and so the placement of oil can be precisely controlled for optimal benefit while reducing or completely eliminating any excess. The electronics enable this cycle of lubrication to occur at very high speeds where necessary. The PLC is programmed to provide one lubrication cycle per infrared signal. Alternative programming can be supplied by the factory when ordering. For instance, the PLC can be programmed to count chain links. This provides the ability to lubricate the chain during one compete rotation without overlap or activate only after a specific number of chain rotations. PurgeX Infrared technology is excellent for any application requiring precise lubrication, and is especially suitable for high speed applications. Specific uses include: · General purpose automation · Conveyors · Robotics · Packaging, paper, printing, folding, gluing, and binding machines · Food industries; food and beverage filling · Assembly equipment · Textile, chemical, petroleum, marine and lumber manufacturing Product Overview This system is equipped with 8 patented PurgeX pumps, a 3-way air solenoid, infrared photo sensor, and programmable logic device. The unit is housed in a compact, hinged-door NEMA 12 enclosure with an externally mounted 1/2 gallon polycarbonate reservoir. The unit requires only compressed air, electricity, and lubricant to begin operation. The Precision of PurgeX PurgeX pumps have the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; they are excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The bank of 8 PurgeX pumps included in this system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum alloy. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The maximum liquid output occupies roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX Infrared Sensing System has a 1/2 gallon polycarbonate reservoir externally mounted to the Nema 12 enclosure. The clear, durable reservoir with a polypropylene base allows liquid levels to be easily viewed. The reservoir can be simply and efficiently refilled using the self-closing filler cap. The unit is powered by 100-240VAC 50/60Hz. The programmable logic controller is supplied with a lithium battery, enabling it to save data even when power is interrupted. Password capabilities provide protection for the programmed settings and accrued data. The 3-way air solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the entire lubrication system. The total height of the unit including the reservoir is 21 1/2". The painted steel, hinged-door NEMA 12 enclosure is 8” across, 10 3/4” in height, and 6 1/2” in depth. The depth with the door open is about 16”. For applications where moisture or water may come into contact with the equipment, NEMA 4X enclosures are available upon request. The lubrication system can be surface mounted using the (4) 5/16” diameter mounting holes. The infrared sensor cable extends about 5 1/2 feet from the bottom of the enclosure. The sensor withstands 1,200 PSI maximum wash down pressure and has an M18 x 1” thread for remote mounting. This complete lubrication system is easy to install. Simply secure the unit, connect compressed air, supply power, and route tubing from the outlets to the lubrication points. The final step is to position the infrared sensor and program the logic device to lubricate at the exact desired frequency. Additional requirements include tubing and fittings to reach lubrication points.

Suppliers

Company
Product
Description
Supplier Links
PurgeX Infrared Sensing Lubrication System with 8 Air-Operated PurgeX Pumps, Nema 12 Enclosure, 1/2 gal Polycarbonate Reservoir, 100-240VAC 50/60Hz - YB4147-108 - Oil-Rite Corp.
Manitowoc, WI, United States
PurgeX Infrared Sensing Lubrication System with 8 Air-Operated PurgeX Pumps, Nema 12 Enclosure, 1/2 gal Polycarbonate Reservoir, 100-240VAC 50/60Hz
YB4147-108
PurgeX Infrared Sensing Lubrication System with 8 Air-Operated PurgeX Pumps, Nema 12 Enclosure, 1/2 gal Polycarbonate Reservoir, 100-240VAC 50/60Hz YB4147-108
PurgeX Infrared Sensing Lubrication Systems utilize sensing technology to achieve a high level of precision when oiling chains. Lubrication of critical areas of the chain at critical times prolongs chain life, reduces waste, minimizes contamination, and improves safety. Targeted Lubricant Delivery Both high speed and low speed chains can pose a challenge for lubrication. The situation can be further complicated by fluctuating chain speeds. Continuous application of oil tends to saturate the open areas of the link, with only a portion of the lubricant reaching the critical friction area at the pin. The infrared signal helps identify the position of the pin as the chain is moving. The cycling of the lubrication pump is synchronized with the sensor, placing the oil directly on the targeted area. Scheduled Lubrication Cycles The PLC utilizes the signal from the sensor to trigger the dispensing of lubricant. The PurgeX pumps activate nearly instantaneously and so the placement of oil can be precisely controlled for optimal benefit while reducing or completely eliminating any excess. The electronics enable this cycle of lubrication to occur at very high speeds where necessary. The PLC is programmed to provide one lubrication cycle per infrared signal. Alternative programming can be supplied by the factory when ordering. For instance, the PLC can be programmed to count chain links. This provides the ability to lubricate the chain during one compete rotation without overlap or activate only after a specific number of chain rotations. PurgeX Infrared technology is excellent for any application requiring precise lubrication, and is especially suitable for high speed applications. Specific uses include: · General purpose automation · Conveyors · Robotics · Packaging, paper, printing, folding, gluing, and binding machines · Food industries; food and beverage filling · Assembly equipment · Textile, chemical, petroleum, marine and lumber manufacturing Product Overview This system is equipped with 8 patented PurgeX pumps, a 3-way air solenoid, infrared photo sensor, and programmable logic device. The unit is housed in a compact, hinged-door NEMA 12 enclosure with an externally mounted 1/2 gallon polycarbonate reservoir. The unit requires only compressed air, electricity, and lubricant to begin operation. The Precision of PurgeX PurgeX pumps have the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; they are excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The bank of 8 PurgeX pumps included in this system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum alloy. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The maximum liquid output occupies roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here. Lubrication System Features This PurgeX Infrared Sensing System has a 1/2 gallon polycarbonate reservoir externally mounted to the Nema 12 enclosure. The clear, durable reservoir with a polypropylene base allows liquid levels to be easily viewed. The reservoir can be simply and efficiently refilled using the self-closing filler cap. The unit is powered by 100-240VAC 50/60Hz. The programmable logic controller is supplied with a lithium battery, enabling it to save data even when power is interrupted. Password capabilities provide protection for the programmed settings and accrued data. The 3-way air solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the entire lubrication system. The total height of the unit including the reservoir is 21 1/2". The painted steel, hinged-door NEMA 12 enclosure is 8” across, 10 3/4” in height, and 6 1/2” in depth. The depth with the door open is about 16”. For applications where moisture or water may come into contact with the equipment, NEMA 4X enclosures are available upon request. The lubrication system can be surface mounted using the (4) 5/16” diameter mounting holes. The infrared sensor cable extends about 5 1/2 feet from the bottom of the enclosure. The sensor withstands 1,200 PSI maximum wash down pressure and has an M18 x 1” thread for remote mounting. This complete lubrication system is easy to install. Simply secure the unit, connect compressed air, supply power, and route tubing from the outlets to the lubrication points. The final step is to position the infrared sensor and program the logic device to lubricate at the exact desired frequency. Additional requirements include tubing and fittings to reach lubrication points.

PurgeX Infrared Sensing Lubrication Systems utilize sensing technology to achieve a high level of precision when oiling chains. Lubrication of critical areas of the chain at critical times prolongs chain life, reduces waste, minimizes contamination, and improves safety.

Targeted Lubricant Delivery

Both high speed and low speed chains can pose a challenge for lubrication. The situation can be further complicated by fluctuating chain speeds. Continuous application of oil tends to saturate the open areas of the link, with only a portion of the lubricant reaching the critical friction area at the pin. The infrared signal helps identify the position of the pin as the chain is moving. The cycling of the lubrication pump is synchronized with the sensor, placing the oil directly on the targeted area.

Scheduled Lubrication Cycles

The PLC utilizes the signal from the sensor to trigger the dispensing of lubricant. The PurgeX pumps activate nearly instantaneously and so the placement of oil can be precisely controlled for optimal benefit while reducing or completely eliminating any excess. The electronics enable this cycle of lubrication to occur at very high speeds where necessary. The PLC is programmed to provide one lubrication cycle per infrared signal. Alternative programming can be supplied by the factory when ordering. For instance, the PLC can be programmed to count chain links. This provides the ability to lubricate the chain during one compete rotation without overlap or activate only after a specific number of chain rotations.

PurgeX Infrared technology is excellent for any application requiring precise lubrication, and is especially suitable for high speed applications. Specific uses include:

· General purpose automation

· Conveyors

· Robotics

· Packaging, paper, printing, folding, gluing, and binding machines

· Food industries; food and beverage filling

· Assembly equipment

· Textile, chemical, petroleum, marine and lumber manufacturing

Product Overview

This system is equipped with 8 patented PurgeX pumps, a 3-way air solenoid, infrared photo sensor, and programmable logic device. The unit is housed in a compact, hinged-door NEMA 12 enclosure with an externally mounted 1/2 gallon polycarbonate reservoir. The unit requires only compressed air, electricity, and lubricant to begin operation.

The Precision of PurgeX

PurgeX pumps have the ability to deliver very small amounts of lubricant with each cycle and can be rapidly cycled for greater volumes; they are excellent for high speed applications. Precise volumetric delivery is achieved with the positive displacement design. Any entrapped air and other impurities are automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. There is no “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern.

The bank of 8 PurgeX pumps included in this system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum alloy. Buna-N seals are used (Viton seals are also available). The liquid delivery per cycle is adjustable between 0 to .012 cubic inches. The maximum liquid output occupies roughly the area of a pencil eraser. The output of each pump can be independently and accurately adjusted by using the external knob located on each pump. For additional information on the PurgeX pumps used in this system, click here.

Lubrication System Features

This PurgeX Infrared Sensing System has a 1/2 gallon polycarbonate reservoir externally mounted to the Nema 12 enclosure. The clear, durable reservoir with a polypropylene base allows liquid levels to be easily viewed. The reservoir can be simply and efficiently refilled using the self-closing filler cap.

The unit is powered by 100-240VAC 50/60Hz. The programmable logic controller is supplied with a lithium battery, enabling it to save data even when power is interrupted. Password capabilities provide protection for the programmed settings and accrued data.

The 3-way air solenoid has a 1/8” female NPT air inlet; this is the only air connection required to operate the entire lubrication system.

The total height of the unit including the reservoir is 21 1/2". The painted steel, hinged-door NEMA 12 enclosure is 8” across, 10 3/4” in height, and 6 1/2” in depth. The depth with the door open is about 16”. For applications where moisture or water may come into contact with the equipment, NEMA 4X enclosures are available upon request. The lubrication system can be surface mounted using the (4) 5/16” diameter mounting holes.

The infrared sensor cable extends about 5 1/2 feet from the bottom of the enclosure. The sensor withstands 1,200 PSI maximum wash down pressure and has an M18 x 1” thread for remote mounting.

This complete lubrication system is easy to install. Simply secure the unit, connect compressed air, supply power, and route tubing from the outlets to the lubrication points. The final step is to position the infrared sensor and program the logic device to lubricate at the exact desired frequency.

Additional requirements include tubing and fittings to reach lubrication points.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YB4147-108
Product Name PurgeX Infrared Sensing Lubrication System with 8 Air-Operated PurgeX Pumps, Nema 12 Enclosure, 1/2 gal Polycarbonate Reservoir, 100-240VAC 50/60Hz
Features Adjustable Volume
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023301 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Lubricator - Model 112 - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Feed Style Parallel
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Mobile Chassis Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details