Oil-Rite Corp. Lubrication System Providing 1.5 GPM at 20 PSI, 15 Gal Reservoir, Heat Exchanger YC802-1

Description
Oil-Rite manufactures lubrication systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a gear pump providing 1.5 GPM at 20 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 15 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There is a 100 mesh stainless steel suction filter inside the reservoir to filter larger debris. A 23 micron filter near the outlet helps maintain liquid quality. A differential pressure gage is provided to monitor circulation and can be wired to signal an alarm caused by high levels of filter contamination. The low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. This Circulating Oil System features a water cooled heat exchanger to help regulate liquid temperature. A stainless steel dial thermometer displays 0 to 250°F. Additional controls include: · A check valve located at the system outlet to ensure fluid flows in only one direction. · A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A pressure gage displaying 0-60 PSI. · A brass flow switch set at .25 GPM. · A NEMA 4X enclosed temperature switch adjustable from 75° to 205° F. · A 7” liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F allows visual check of liquid level, condition, and temperature at a glance. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.
Description
Oil-Rite manufactures lubrication systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a gear pump providing 1.5 GPM at 20 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 15 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There is a 100 mesh stainless steel suction filter inside the reservoir to filter larger debris. A 23 micron filter near the outlet helps maintain liquid quality. A differential pressure gage is provided to monitor circulation and can be wired to signal an alarm caused by high levels of filter contamination. The low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. This Circulating Oil System features a water cooled heat exchanger to help regulate liquid temperature. A stainless steel dial thermometer displays 0 to 250°F. Additional controls include: · A check valve located at the system outlet to ensure fluid flows in only one direction. · A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A pressure gage displaying 0-60 PSI. · A brass flow switch set at .25 GPM. · A NEMA 4X enclosed temperature switch adjustable from 75° to 205° F. · A 7” liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F allows visual check of liquid level, condition, and temperature at a glance. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Suppliers

Company
Product
Description
Supplier Links
Lubrication System Providing 1.5 GPM at 20 PSI, 15 Gal Reservoir, Heat Exchanger - YC802-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Lubrication System Providing 1.5 GPM at 20 PSI, 15 Gal Reservoir, Heat Exchanger
YC802-1
Lubrication System Providing 1.5 GPM at 20 PSI, 15 Gal Reservoir, Heat Exchanger YC802-1
Oil-Rite manufactures lubrication systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a gear pump providing 1.5 GPM at 20 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 15 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There is a 100 mesh stainless steel suction filter inside the reservoir to filter larger debris. A 23 micron filter near the outlet helps maintain liquid quality. A differential pressure gage is provided to monitor circulation and can be wired to signal an alarm caused by high levels of filter contamination. The low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. This Circulating Oil System features a water cooled heat exchanger to help regulate liquid temperature. A stainless steel dial thermometer displays 0 to 250°F. Additional controls include: · A check valve located at the system outlet to ensure fluid flows in only one direction. · A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A pressure gage displaying 0-60 PSI. · A brass flow switch set at .25 GPM. · A NEMA 4X enclosed temperature switch adjustable from 75° to 205° F. · A 7” liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F allows visual check of liquid level, condition, and temperature at a glance. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Oil-Rite manufactures lubrication systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System.

This Circulating Oil System has a gear pump providing 1.5 GPM at 20 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz.

The 15 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There is a 100 mesh stainless steel suction filter inside the reservoir to filter larger debris.

A 23 micron filter near the outlet helps maintain liquid quality. A differential pressure gage is provided to monitor circulation and can be wired to signal an alarm caused by high levels of filter contamination. The low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level.

This Circulating Oil System features a water cooled heat exchanger to help regulate liquid temperature. A stainless steel dial thermometer displays 0 to 250°F.

Additional controls include:

· A check valve located at the system outlet to ensure fluid flows in only one direction.

· A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI.

· A pressure gage displaying 0-60 PSI.

· A brass flow switch set at .25 GPM.

· A NEMA 4X enclosed temperature switch adjustable from 75° to 205° F.

· A 7” liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F allows visual check of liquid level, condition, and temperature at a glance.

All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required.

Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YC802-1
Product Name Lubrication System Providing 1.5 GPM at 20 PSI, 15 Gal Reservoir, Heat Exchanger
Feed Type Circulating Oil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023252 - RS Components, Ltd.
Specs
Operating Pressure 174 psi (122 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Application Air Supply
Operation Pneumatic
View Details
Electro-mechanical Single Point Automatic Lubricator - SYSTEM 31 - LAGD 125/HMT68 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers