Oil-Rite Corp. Lubrication System, 1.5 GPM at 15 PSI, 10 Gal Tank, Heat Exchanger YC833-1

Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 1.5 GPM at 15 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by 3 phase power at 230V/60Hz. The 10 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris. A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. The wiring can be accessed using the conduit box and relay. This system is plumbed for continuous operation with dual filtration systems. The (2) 23 micron filters located near the outlets help maintain liquid quality . One filter can be serviced while maintaining continuous system operation using the duplicate filter . An air cooled heat exchanger maintains a constant oil supply temperature. This system was designed for an application where oil circulates in at about 160° F and out at 120° F. The heat exchanger’s fan is operated with a 1/6 HP, 1140 RPM motor operated by 3 phase power at 208-230/460V 60Hz. Additional controls include: · A bronze check valve located at the system outlet to ensure fluid flows in only one direction. · A bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure · A dial thermometer displaying 0° to 250° F located near the system outlet. · A stainless steel pressure gage located near the system outlet, displaying 0-30 PSI. · A bronze flow switch adjustable from 1 to 6 GPM. · A 5” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 37” by 30 1/4”. The overall height is approximately 29 7/8”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.
Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 1.5 GPM at 15 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by 3 phase power at 230V/60Hz. The 10 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris. A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. The wiring can be accessed using the conduit box and relay. This system is plumbed for continuous operation with dual filtration systems. The (2) 23 micron filters located near the outlets help maintain liquid quality . One filter can be serviced while maintaining continuous system operation using the duplicate filter . An air cooled heat exchanger maintains a constant oil supply temperature. This system was designed for an application where oil circulates in at about 160° F and out at 120° F. The heat exchanger’s fan is operated with a 1/6 HP, 1140 RPM motor operated by 3 phase power at 208-230/460V 60Hz. Additional controls include: · A bronze check valve located at the system outlet to ensure fluid flows in only one direction. · A bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure · A dial thermometer displaying 0° to 250° F located near the system outlet. · A stainless steel pressure gage located near the system outlet, displaying 0-30 PSI. · A bronze flow switch adjustable from 1 to 6 GPM. · A 5” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 37” by 30 1/4”. The overall height is approximately 29 7/8”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Suppliers

Company
Product
Description
Supplier Links
Lubrication System, 1.5 GPM at 15 PSI, 10 Gal Tank, Heat Exchanger - YC833-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Lubrication System, 1.5 GPM at 15 PSI, 10 Gal Tank, Heat Exchanger
YC833-1
Lubrication System, 1.5 GPM at 15 PSI, 10 Gal Tank, Heat Exchanger YC833-1
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a cast iron pump providing 1.5 GPM at 15 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by 3 phase power at 230V/60Hz. The 10 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris. A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. The wiring can be accessed using the conduit box and relay. This system is plumbed for continuous operation with dual filtration systems. The (2) 23 micron filters located near the outlets help maintain liquid quality . One filter can be serviced while maintaining continuous system operation using the duplicate filter . An air cooled heat exchanger maintains a constant oil supply temperature. This system was designed for an application where oil circulates in at about 160° F and out at 120° F. The heat exchanger’s fan is operated with a 1/6 HP, 1140 RPM motor operated by 3 phase power at 208-230/460V 60Hz. Additional controls include: · A bronze check valve located at the system outlet to ensure fluid flows in only one direction. · A bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure · A dial thermometer displaying 0° to 250° F located near the system outlet. · A stainless steel pressure gage located near the system outlet, displaying 0-30 PSI. · A bronze flow switch adjustable from 1 to 6 GPM. · A 5” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 37” by 30 1/4”. The overall height is approximately 29 7/8”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System.

This Circulating Oil System is equipped with a cast iron pump providing 1.5 GPM at 15 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by 3 phase power at 230V/60Hz.

The 10 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters larger debris.

A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. The wiring can be accessed using the conduit box and relay.

This system is plumbed for continuous operation with dual filtration systems. The (2) 23 micron filters located near the outlets help maintain liquid quality . One filter can be serviced while maintaining continuous system operation using the duplicate filter .

An air cooled heat exchanger maintains a constant oil supply temperature. This system was designed for an application where oil circulates in at about 160° F and out at 120° F. The heat exchanger’s fan is operated with a 1/6 HP, 1140 RPM motor operated by 3 phase power at 208-230/460V 60Hz.

Additional controls include:

· A bronze check valve located at the system outlet to ensure fluid flows in only one direction.

· A bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI.

· A pressure switch located near the system outlet, adjustable from .5 to 80 PSI, and housed in a NEMA 4 enclosure

· A dial thermometer displaying 0° to 250° F located near the system outlet.

· A stainless steel pressure gage located near the system outlet, displaying 0-30 PSI.

· A bronze flow switch adjustable from 1 to 6 GPM.

· A 5” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance.

This custom built circulating oil system measures 37” by 30 1/4”. The overall height is approximately 29 7/8”. The system can be secured using (4) mounting holes located on the base of the unit.

All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required.

Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YC833-1
Product Name Lubrication System, 1.5 GPM at 15 PSI, 10 Gal Tank, Heat Exchanger
Feed Type Circulating Oil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 315859 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Continuous Lubrication System, MicroCoat® MC800 Series -  - Nordson EFD
Specs
Delivery Constant Level
Feed Type Multi-line
Feed Style Progressive
View Details
Pneumatic Grease Gun - TL053700AV - Campbell Hausfeld
Specs
Application Automotive; Chain; Cutting Tools; General Purpose; Recreational Vehicles, Machinery, Lawn Mowers and Farm Equipment
Capacity 0.11 gallons (0.4140 liters)
Operating Pressure 90 psi (63.34 m H2O)
View Details
Lubricator - Model 107 - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Feed Style Parallel
View Details