Oil-Rite Corp. Lubrication System Providing 18 GPM at 35 PSI, 80 Gal Reservoir, Heat Exchanger YC800-1

Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a pump providing 18 GPM at 35 PSI. The 1 1/2 HP, 1735 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 80 gallon capacity reservoir is constructed of welded steel. The sturdy top plate is 3/8” thick. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There is a 60 mesh stainless steel suction filter inside the reservoir to filter larger debris. There is also a stainless steel 150 micron filter located near the system outlet. This Circulating Oil System features a water cooled heat exchanger to help regulate liquid temperature. A stainless steel dial thermometer displays 0 to 250°F. Additional controls include: · A check valve located at the system outlet to ensure fluid flows in only one direction. · A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · Two pressure gages each displaying 0-60 PSI. · A p ressure switch adjustable from .5 to 80 PSI · A flow switch set at 18 GPM. · A 10” liquid level gage on the outside of the reservoir with a dial thermometer allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 42” by 36”. The overall height is approximately 48 29/32”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.
Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a pump providing 18 GPM at 35 PSI. The 1 1/2 HP, 1735 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 80 gallon capacity reservoir is constructed of welded steel. The sturdy top plate is 3/8” thick. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There is a 60 mesh stainless steel suction filter inside the reservoir to filter larger debris. There is also a stainless steel 150 micron filter located near the system outlet. This Circulating Oil System features a water cooled heat exchanger to help regulate liquid temperature. A stainless steel dial thermometer displays 0 to 250°F. Additional controls include: · A check valve located at the system outlet to ensure fluid flows in only one direction. · A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · Two pressure gages each displaying 0-60 PSI. · A p ressure switch adjustable from .5 to 80 PSI · A flow switch set at 18 GPM. · A 10” liquid level gage on the outside of the reservoir with a dial thermometer allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 42” by 36”. The overall height is approximately 48 29/32”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Suppliers

Company
Product
Description
Supplier Links
Manitowoc, WI, United States
Lubrication System Providing 18 GPM at 35 PSI, 80 Gal Reservoir, Heat Exchanger
YC800-1
Lubrication System Providing 18 GPM at 35 PSI, 80 Gal Reservoir, Heat Exchanger YC800-1
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a pump providing 18 GPM at 35 PSI. The 1 1/2 HP, 1735 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 80 gallon capacity reservoir is constructed of welded steel. The sturdy top plate is 3/8” thick. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There is a 60 mesh stainless steel suction filter inside the reservoir to filter larger debris. There is also a stainless steel 150 micron filter located near the system outlet. This Circulating Oil System features a water cooled heat exchanger to help regulate liquid temperature. A stainless steel dial thermometer displays 0 to 250°F. Additional controls include: · A check valve located at the system outlet to ensure fluid flows in only one direction. · A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI. · Two pressure gages each displaying 0-60 PSI. · A p ressure switch adjustable from .5 to 80 PSI · A flow switch set at 18 GPM. · A 10” liquid level gage on the outside of the reservoir with a dial thermometer allowing visual check of liquid level, condition, and temperature at a glance. This custom built circulating oil system measures 42” by 36”. The overall height is approximately 48 29/32”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System.

This Circulating Oil System has a pump providing 18 GPM at 35 PSI. The 1 1/2 HP, 1735 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz.

The 80 gallon capacity reservoir is constructed of welded steel. The sturdy top plate is 3/8” thick. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A baffle in the tank separates sediment and reduces turbulence. There is a 60 mesh stainless steel suction filter inside the reservoir to filter larger debris. There is also a stainless steel 150 micron filter located near the system outlet.

This Circulating Oil System features a water cooled heat exchanger to help regulate liquid temperature. A stainless steel dial thermometer displays 0 to 250°F.

Additional controls include:

· A check valve located at the system outlet to ensure fluid flows in only one direction.

· A cast iron bypass relief valve used to set system output pressure, adjustable from 7 to 35 PSI.

· Two pressure gages each displaying 0-60 PSI.

· A p ressure switch adjustable from .5 to 80 PSI

· A flow switch set at 18 GPM.

· A 10” liquid level gage on the outside of the reservoir with a dial thermometer allowing visual check of liquid level, condition, and temperature at a glance.

This custom built circulating oil system measures 42” by 36”. The overall height is approximately 48 29/32”. The system can be secured using (4) mounting holes located on the base of the unit.

All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required.

Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YC800-1
Product Name Lubrication System Providing 18 GPM at 35 PSI, 80 Gal Reservoir, Heat Exchanger
Feed Type Circulating Oil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 299509 - RS Components, Ltd.
Specs
Operating Pressure 7 psi (5.1 m H2O)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
(Formerly B1875-8X-3/8M-24VDC), Single Feed Electro Lubricator, 9 oz Acrylic Reservoir, 3/8” Male NPT, 24VDC - B1875-009A1B1S3024DW - Oil-Rite Corp.
Specs
Feed Type Single Line
Features Adjustable Volume
Capacity 0.07 gallons (0.2662 liters)
View Details
Automatic Greasing System (high output) - Twin XL - Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Application Automotive; earth-moving equipment
Media Grease
View Details
Battery Operated Lubrication System - BKI 102e - ATLANTA Drive Systems, Inc.
Specs
Application Chain; Rack & Pinion Gears
Media Grease; Oil
Reusable or Single Use Reusable
View Details