Oil-Rite Corp. Lubrication System Providing 1.6 GPM at 40 PSI, 5 Gal Reservoir YC718-1

Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a gear pump providing 1.6 GPM at 40 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz. The 5 gallon capacity reservoir is of welded steel construction. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT return connections and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter inside the reservoir helps filter out larger debris. A 3 micron filter is located near the system outlet to help maintain liquid quality. A differential pressure gage is provided to monitor circulation and detect filter contamination and can be wired to signal an alarm caused by high levels of filter contamination. A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. The wiring can be accessed through the conduit box and relay. Additional controls include: A pressure gage of stainless steel construction, displaying 0-160 PSI, located near the system outlet. A check valve located near the system outlet to ensure fluid flows in only one direction. A cast iron bypass relief valve used to set system pressure, adjustable from 30 to 100 PSI. A pressure switch adjustable from .5 to 80 PSI. A 7” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250°F allowing visual check of liquid level, condition and, temperature at a glance. This custom built circulating oil system measures 16” by 11-19/32” (approx.) The overall height is approximately 31-11/16”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements . Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.
Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a gear pump providing 1.6 GPM at 40 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz. The 5 gallon capacity reservoir is of welded steel construction. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT return connections and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter inside the reservoir helps filter out larger debris. A 3 micron filter is located near the system outlet to help maintain liquid quality. A differential pressure gage is provided to monitor circulation and detect filter contamination and can be wired to signal an alarm caused by high levels of filter contamination. A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. The wiring can be accessed through the conduit box and relay. Additional controls include: A pressure gage of stainless steel construction, displaying 0-160 PSI, located near the system outlet. A check valve located near the system outlet to ensure fluid flows in only one direction. A cast iron bypass relief valve used to set system pressure, adjustable from 30 to 100 PSI. A pressure switch adjustable from .5 to 80 PSI. A 7” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250°F allowing visual check of liquid level, condition and, temperature at a glance. This custom built circulating oil system measures 16” by 11-19/32” (approx.) The overall height is approximately 31-11/16”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements . Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Suppliers

Company
Product
Description
Supplier Links
Lubrication System Providing 1.6 GPM at 40 PSI, 5 Gal Reservoir - YC718-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Lubrication System Providing 1.6 GPM at 40 PSI, 5 Gal Reservoir
YC718-1
Lubrication System Providing 1.6 GPM at 40 PSI, 5 Gal Reservoir YC718-1
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has a gear pump providing 1.6 GPM at 40 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz. The 5 gallon capacity reservoir is of welded steel construction. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT return connections and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter inside the reservoir helps filter out larger debris. A 3 micron filter is located near the system outlet to help maintain liquid quality. A differential pressure gage is provided to monitor circulation and detect filter contamination and can be wired to signal an alarm caused by high levels of filter contamination. A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. The wiring can be accessed through the conduit box and relay. Additional controls include: A pressure gage of stainless steel construction, displaying 0-160 PSI, located near the system outlet. A check valve located near the system outlet to ensure fluid flows in only one direction. A cast iron bypass relief valve used to set system pressure, adjustable from 30 to 100 PSI. A pressure switch adjustable from .5 to 80 PSI. A 7” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250°F allowing visual check of liquid level, condition and, temperature at a glance. This custom built circulating oil system measures 16” by 11-19/32” (approx.) The overall height is approximately 31-11/16”. The system can be secured using (4) mounting holes located on the base of the unit. All Circulating Oil Systems are quoted specifically to customer requirements . Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System.

This Circulating Oil System has a gear pump providing 1.6 GPM at 40 PSI. The 1/3 HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz.

The 5 gallon capacity reservoir is of welded steel construction. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1” female NPT return connections and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter inside the reservoir helps filter out larger debris.

A 3 micron filter is located near the system outlet to help maintain liquid quality. A differential pressure gage is provided to monitor circulation and detect filter contamination and can be wired to signal an alarm caused by high levels of filter contamination. A low level switch inside the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. The wiring can be accessed through the conduit box and relay.

Additional controls include:

  • A pressure gage of stainless steel construction, displaying 0-160 PSI, located near the system outlet.
  • A check valve located near the system outlet to ensure fluid flows in only one direction.
  • A cast iron bypass relief valve used to set system pressure, adjustable from 30 to 100 PSI.
  • A pressure switch adjustable from .5 to 80 PSI.
  • A 7” centerline liquid level gage on the outside of the reservoir with a dial thermometer displaying temperatures from 0° to 250°F allowing visual check of liquid level, condition and, temperature at a glance.

This custom built circulating oil system measures 16” by 11-19/32” (approx.) The overall height is approximately 31-11/16”. The system can be secured using (4) mounting holes located on the base of the unit.

All Circulating Oil Systems are quoted specifically to customer requirements . Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required.

Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YC718-1
Product Name Lubrication System Providing 1.6 GPM at 40 PSI, 5 Gal Reservoir
Feed Type Circulating Oil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023301 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Lincoln Electrically Driven Lubricator - EDL1 Series - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers
Monnier Miniature Compressed Air Lubricator - ML3M - Spirax-Sarco
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Air Supply
View Details
K-1™ Lubricating Unit -  - NSK Precision America
NSK Precision America
Specs
Delivery Full Flow
Application Machine Tool; Linear Motor or Guide, Monocarrier
Media Oil
View Details