Oil-Rite Corp. Lubrication System Providing 10 GPM at 100 PSI, 50 Gal Reservoir, Heat Exchanger, Control Circuitry YC842-1

Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has dual cast iron gear pumps, each providing 10 gallons per minute at 100 PSI. The dual 2 HP, 1735 RPM, TEFC motors are operated by 3 phase power at 230/460V 60Hz. The 50 gallon capacity reservoir (not pictured) is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A 100 mesh stainless steel suction filter inside the reservoir helps filter larger debris. A baffle in the tank separates sediment and reduces turbulence. There are (2) 2” Female NPT return connections and (2) 1” NPT drains. A liquid level gage on the outside of the reservoir features a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This system is plumbed for continuous operation with (2) filters. The 150 micron stainless steel filters feature replaceable elements, allowing one filter to be serviced while maintaining continuous system operation using the duplicate filter. Dual differential pressure gages and switches are provided to monitor circulation and signal an alarm caused by high levels of filter contamination. An air cooled heat exchanger maintains a constant oil supply temperature. The heat exchanger used with this Circulating Oil System removes approximately 32,000 BTU/HR; oil comes in at about 140° and circulates out at 125°. The fan motor is 1 HP, 1725 RMP, TEFC and operated by 3 phase power at 230/460V 60Hz. This lubrication system features a steel, NEMA 4 electrical enclosure containing motor logic and control circuitry, system status lights, start and stop switches, et cetera. This system is approximately 60 inches wide, 36 inches in depth, and 62” in height. Additional Features: A low level switch in the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A stainless steel vacuum gage located at the pump suction inlet. A vacuum switch located near the pump inlet to monitor pump suction. (2) stainless steel pressure gages displaying 0 to 160 PSI. One is located after the main pump, and the other near the system outlet to monitor output pressure and regulator setting, (3) bronze check valves to ensure fluid flows in only one direction, one located after each pump and at th system outlet. A bypass relief valve located near system outlet, used to set system output pressure, adjustable from 30 to 100 PSI. A bypass relief valve located after the pumps for pump safety relief, adjustable from 60 to 175 PSI A stainless steel thermometer with thermowell measures 0 to 250° F. A pressure switch located near the system outlet, adjustable from 0 to 100 PSI. A flow switch near the system outlet, adjustable from 0 to 100 PSI. An automatic 3-way ball valve to switch and isolate suction lines to pumps. A temperature probe. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.
Description
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has dual cast iron gear pumps, each providing 10 gallons per minute at 100 PSI. The dual 2 HP, 1735 RPM, TEFC motors are operated by 3 phase power at 230/460V 60Hz. The 50 gallon capacity reservoir (not pictured) is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A 100 mesh stainless steel suction filter inside the reservoir helps filter larger debris. A baffle in the tank separates sediment and reduces turbulence. There are (2) 2” Female NPT return connections and (2) 1” NPT drains. A liquid level gage on the outside of the reservoir features a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This system is plumbed for continuous operation with (2) filters. The 150 micron stainless steel filters feature replaceable elements, allowing one filter to be serviced while maintaining continuous system operation using the duplicate filter. Dual differential pressure gages and switches are provided to monitor circulation and signal an alarm caused by high levels of filter contamination. An air cooled heat exchanger maintains a constant oil supply temperature. The heat exchanger used with this Circulating Oil System removes approximately 32,000 BTU/HR; oil comes in at about 140° and circulates out at 125°. The fan motor is 1 HP, 1725 RMP, TEFC and operated by 3 phase power at 230/460V 60Hz. This lubrication system features a steel, NEMA 4 electrical enclosure containing motor logic and control circuitry, system status lights, start and stop switches, et cetera. This system is approximately 60 inches wide, 36 inches in depth, and 62” in height. Additional Features: A low level switch in the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A stainless steel vacuum gage located at the pump suction inlet. A vacuum switch located near the pump inlet to monitor pump suction. (2) stainless steel pressure gages displaying 0 to 160 PSI. One is located after the main pump, and the other near the system outlet to monitor output pressure and regulator setting, (3) bronze check valves to ensure fluid flows in only one direction, one located after each pump and at th system outlet. A bypass relief valve located near system outlet, used to set system output pressure, adjustable from 30 to 100 PSI. A bypass relief valve located after the pumps for pump safety relief, adjustable from 60 to 175 PSI A stainless steel thermometer with thermowell measures 0 to 250° F. A pressure switch located near the system outlet, adjustable from 0 to 100 PSI. A flow switch near the system outlet, adjustable from 0 to 100 PSI. An automatic 3-way ball valve to switch and isolate suction lines to pumps. A temperature probe. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Suppliers

Company
Product
Description
Supplier Links
Lubrication System Providing 10 GPM at 100 PSI, 50 Gal Reservoir, Heat Exchanger, Control Circuitry - YC842-1 - Oil-Rite Corp.
Manitowoc, WI, United States
Lubrication System Providing 10 GPM at 100 PSI, 50 Gal Reservoir, Heat Exchanger, Control Circuitry
YC842-1
Lubrication System Providing 10 GPM at 100 PSI, 50 Gal Reservoir, Heat Exchanger, Control Circuitry YC842-1
Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System has dual cast iron gear pumps, each providing 10 gallons per minute at 100 PSI. The dual 2 HP, 1735 RPM, TEFC motors are operated by 3 phase power at 230/460V 60Hz. The 50 gallon capacity reservoir (not pictured) is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A 100 mesh stainless steel suction filter inside the reservoir helps filter larger debris. A baffle in the tank separates sediment and reduces turbulence. There are (2) 2” Female NPT return connections and (2) 1” NPT drains. A liquid level gage on the outside of the reservoir features a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance. This system is plumbed for continuous operation with (2) filters. The 150 micron stainless steel filters feature replaceable elements, allowing one filter to be serviced while maintaining continuous system operation using the duplicate filter. Dual differential pressure gages and switches are provided to monitor circulation and signal an alarm caused by high levels of filter contamination. An air cooled heat exchanger maintains a constant oil supply temperature. The heat exchanger used with this Circulating Oil System removes approximately 32,000 BTU/HR; oil comes in at about 140° and circulates out at 125°. The fan motor is 1 HP, 1725 RMP, TEFC and operated by 3 phase power at 230/460V 60Hz. This lubrication system features a steel, NEMA 4 electrical enclosure containing motor logic and control circuitry, system status lights, start and stop switches, et cetera. This system is approximately 60 inches wide, 36 inches in depth, and 62” in height. Additional Features: A low level switch in the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. A stainless steel vacuum gage located at the pump suction inlet. A vacuum switch located near the pump inlet to monitor pump suction. (2) stainless steel pressure gages displaying 0 to 160 PSI. One is located after the main pump, and the other near the system outlet to monitor output pressure and regulator setting, (3) bronze check valves to ensure fluid flows in only one direction, one located after each pump and at th system outlet. A bypass relief valve located near system outlet, used to set system output pressure, adjustable from 30 to 100 PSI. A bypass relief valve located after the pumps for pump safety relief, adjustable from 60 to 175 PSI A stainless steel thermometer with thermowell measures 0 to 250° F. A pressure switch located near the system outlet, adjustable from 0 to 100 PSI. A flow switch near the system outlet, adjustable from 0 to 100 PSI. An automatic 3-way ball valve to switch and isolate suction lines to pumps. A temperature probe. All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required. Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System.

This Circulating Oil System has dual cast iron gear pumps, each providing 10 gallons per minute at 100 PSI. The dual 2 HP, 1735 RPM, TEFC motors are operated by 3 phase power at 230/460V 60Hz.

The 50 gallon capacity reservoir (not pictured) is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain liquid quality. A 100 mesh stainless steel suction filter inside the reservoir helps filter larger debris. A baffle in the tank separates sediment and reduces turbulence. There are (2) 2” Female NPT return connections and (2) 1” NPT drains.

A liquid level gage on the outside of the reservoir features a dial thermometer displaying temperatures from 0° to 250° F, allowing visual check of liquid level, condition, and temperature at a glance.

This system is plumbed for continuous operation with (2) filters. The 150 micron stainless steel filters feature replaceable elements, allowing one filter to be serviced while maintaining continuous system operation using the duplicate filter. Dual differential pressure gages and switches are provided to monitor circulation and signal an alarm caused by high levels of filter contamination.

An air cooled heat exchanger maintains a constant oil supply temperature. The heat exchanger used with this Circulating Oil System removes approximately 32,000 BTU/HR; oil comes in at about 140° and circulates out at 125°. The fan motor is 1 HP, 1725 RMP, TEFC and operated by 3 phase power at 230/460V 60Hz.

This lubrication system features a steel, NEMA 4 electrical enclosure containing motor logic and control circuitry, system status lights, start and stop switches, et cetera.

This system is approximately 60 inches wide, 36 inches in depth, and 62” in height.

Additional Features:

  • A low level switch in the reservoir can be wired to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level.
  • A stainless steel vacuum gage located at the pump suction inlet.
  • A vacuum switch located near the pump inlet to monitor pump suction.
  • (2) stainless steel pressure gages displaying 0 to 160 PSI. One is located after the main pump, and the other near the system outlet to monitor output pressure and regulator setting,
  • (3) bronze check valves to ensure fluid flows in only one direction, one located after each pump and at th system outlet.
  • A bypass relief valve located near system outlet, used to set system output pressure, adjustable from 30 to 100 PSI.
  • A bypass relief valve located after the pumps for pump safety relief, adjustable from 60 to 175 PSI
  • A stainless steel thermometer with thermowell measures 0 to 250° F.
  • A pressure switch located near the system outlet, adjustable from 0 to 100 PSI.
  • A flow switch near the system outlet, adjustable from 0 to 100 PSI.
  • An automatic 3-way ball valve to switch and isolate suction lines to pumps.
  • A temperature probe.

All Circulating Oil Systems are quoted specifically to customer requirements. Pricing can be determined only after the Circulating Oil System Request Form (found on this page) is completed. Contact the bearing manufacturer for information on the flow rate and fluid required.

Delivery is dependent upon supplier availability, lead times range from 4 to 10 weeks.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Lubricators and Lubrication Systems
Product Number YC842-1
Product Name Lubrication System Providing 10 GPM at 100 PSI, 50 Gal Reservoir, Heat Exchanger, Control Circuitry
Feed Type Circulating Oil
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023192 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Electro-mechanical Single Point Automatic Lubricator - SYSTEM 24 - LAGD 125/WA2 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers
Miniature Compressed Air Lubricator - ML3 - Spirax-Sarco
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Air Supply
View Details
K-1™ Lubricating Unit -  - NSK Precision America
NSK Precision America
Specs
Delivery Full Flow
Application Machine Tool; Linear Motor or Guide, Monocarrier
Media Oil
View Details