Reid Supply Datasheets for Reamers

Reamers are rotary tools used for light material removal to deburr and size the inside diameter of holes.
Reamers: Learn more

Page: 1 2
Product Name Notes
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 3.500 in.
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 4.000 in.
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 4.500 in.
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 5.000 in.
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 6.000 in.
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 7.000 in.
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 8.000 in.
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from High Speed Steel with an overall length of 9.000 in.
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from with an overall length of 2.25 in.
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from with an overall length of 2.50 in.
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from with an overall length of 2.75 in.
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from with an overall length of 3.00 in.
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from with an overall length of 3.25 in.
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from with an overall length of 3.50 in.
Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit. . Made from with an overall length of 4.00 in.

<< Prev