Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit.
. Made from with an overall length of 2.25 in.
| Reid Supply | |
|---|---|
| Product Category | Reamers |
| Product Number | GAR-95336 |
| Product Name | Reamer |
| Product Packaging | Individual Reamer |
| Size Units | Fractional |
| Shank | 0.125 inch (3.2 mm) |