Chucking reamers are used to enlarge an existing hole to an exact size for a precise fit.
. Made from with an overall length of 4.00 in.
| Reid Supply | |
|---|---|
| Product Category | Reamers |
| Product Number | GAR-96644 |
| Product Name | Reamer |
| Product Packaging | Individual Reamer |
| Size Units | Fractional |
| Diameter | 0.499 inch (12.7 mm) |
| Shank | 0.499 inch (12.7 mm) |