LAPP Datasheets for Cable Glands

Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more

Page: 1 2
Product Name Notes
High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data,...
SKINDICHT® CN/CN-M is a high quality, chromium-nickel steel cable gland that is able to withstand extreme temperatures. This gland is ideal for harsh environments, including pharmaceutical, petrochemical, and offshore applications.
SKINTO® SOLAR cable glands are designed to meet the increasingly strict requirements for solar equipment. The glands are made of a specially-developed polycarbonate compound, guarenteeing excellent weather resistance in hot...
SKINTOP® HYGIENIC is a stainless steel cable gland that is FDA approved andmade with special design features that prevent micro-organisms and bacteriafrom sticking to the surface. The gland has an...
SKINTOP® INOX SC is a stainless steel cable gland for EMC applicationswith special design features that prevent micro-organisms and bacteria fromsticking to the surface. The gland has an IP68/69K rating...
SKINTOP® CLICK FLEX is an innovative cable insertion system that providesfast, highly flexible assembly. Easy snap-in-place installation results in fixed,centered, strain relief with maximum protection in seconds. Liquid-tightspiral strain relief...
SKINTOP® CLICK is an innovative cable insertion system that provides fast, highly flexible assembly. Easy snap-in-place installation results in fixed, centered, strain relief with maximum protection in seconds. Mounting hole...
SKINTOP® COLD strain relief cable glands are designed for areas where mechanical stability and cold resistance are critical. Typical applications include cold storage facilities, offshore areas, and plant engineering.
SKINTOP® FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. Application...
SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69K rating and withstands...
SKINTOP® K-M/KR-M ATEX plus was developed for use in areas with risk of explosion and cables used with fail-safe circuits in housings and devices that require class ”e” security. It...
SKINTOP® MS- NPT/MSR- NPT is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range...
SKINTOP® MS-M ATEX and MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class...
SKINTOP® MS-M-XL/MSR-M-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability, and long threads are required.
SKINTOP® MS-SC is uniquely designed to address EMI concerns with its simplified grounding feature. In a few easy steps the cable is grounded, strain relieved, and sealed from moisture and...
SKINTOP® MS-XL/MSR-XL is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness, durability and long threads are required. These cable glands are suitable for a wide range...
SKINTOP® MS/MSR is a superior quality, liquid-tight, metallic cable gland intended for applications where ruggedness and durability are required. These cable glands are suitable for a wide range of applications,...
SKINTOP® SLM/SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland with metric thread that is universally suited for all types of machinery & equipment, including automation, motion control, process...
SKINTOP® ST-HF-M is an easy-to-assemble, halogen-free, metric cable gland for use when personal and property protection is a priority such as public buildings, underground railways, mass transportation systems, ventilation systems,...
The SKINDICHT® RWV metallic cable gland has a compact 90° elbow design, constructed of corrosion-resistant nickel-plated die-cast zinc with an internal neoprene seal. The SKINDICHT® RWV elbow cable gland can...
The SKINDICHT® SH cable clamp is an extremely durable compact strain relief cable gland constructed of corrosion-resistant nickel-plated brass. Strain relief is achieved by use of a specially formed nickel-plated...
The SKINDICHT® SHV cable gland is a metallic strain relief cable gland with a special tapered seal designed to provide liquid-tight sealing down to 300 feet (10 bar) of water...
The SKINDICHT® SHV-M cable gland is a metallic strain relief cable gland with a special tapered seal designed to provide liquid-tight sealing down to 300 feet (10 bar) of water...
The SKINDICHT® SHVE is a compact strain relief cable gland with a cylindrical grounding sleeve designed to provide maximum EMC protection when used with copper- and steel-shielded cables.
The SKINDICHT® SK cable gland is equipped with two nickel-plated brass saddle clamps that guarantee reliable strain relief.
The SKINDICHT® SKZ cable clamp is a compact strain relief cable gland with double saddle clamps and additional sealing. The sealing is achieved by means of a multi-layered bushing that...
The SKINDICHT® SR cable clamp is a compact strain relief cable gland constructed of corrosion-resistant nickel-plated brass. Strain relief is achieved by use of specially formed nickel-plated brass saddle clamps...
The SKINDICHT® SVRE cable clamp is a compact general-purpose cable clamp with an adjustable multi-layered bushing which accommodates a large cable diameter range.
The SKINTOP® BT/BT-M bell-shape provides protection against excessive bending of flexible cables and wires used on hand-held equipment, flexing machine parts, and apparatus engineering. Application Advantages • Excellent bending protection...
The SKINTOP® MS- NPT/MS-M BRUSH provides centered, fixed strain relief with a liquid-tight and dust-proof seal, all in one step. Simply insert the cable, push the screen braid under the...

<< Prev