Rochester Electronics Memory - SRAM - CY7C1049BV33-20VCT CY7C1049BV33-20VCT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916369-CY7C1049BV33- 20VCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 36-SOJ Package: Bulk Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1049 Categories: Integrated Circuits (ICs) Case / Package: 36-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916369-CY7C1049BV33- 20VCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 36-SOJ Package: Bulk Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1049 Categories: Integrated Circuits (ICs) Case / Package: 36-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1049BV33-20VCT - 916369-CY7C1049BV33-20VCT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1049BV33-20VCT
916369-CY7C1049BV33-20VCT
Memory - SRAM - CY7C1049BV33-20VCT 916369-CY7C1049BV33-20VCT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916369-CY7C1049BV33- 20VCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 36-SOJ Package: Bulk Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1049 Categories: Integrated Circuits (ICs) Case / Package: 36-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916369-CY7C1049BV33-20VCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 36-SOJ
Package: Bulk
Package: 36-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Family Name: CY7C1049
Categories: Integrated Circuits (ICs)
Case / Package: 36-SOJ
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 512KX8, 20NS

STANDARD SRAM, 512KX8, 20NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916369-CY7C1049BV33-20VCT CY7C1049BV33-20VCT
Product Name Memory - SRAM - CY7C1049BV33-20VCT Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9459901MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
2 suppliers
Memory - 71256SA20PZ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details