Rochester Electronics Memory - SRAM - CY7C1021CV33-15VIT CY7C1021CV33-15VIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867648-CY7C1021CV33- 15VIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 44-SOJ Package: Bulk Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1021 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867648-CY7C1021CV33- 15VIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 44-SOJ Package: Bulk Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1021 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1021CV33-15VIT - 867648-CY7C1021CV33-15VIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1021CV33-15VIT
867648-CY7C1021CV33-15VIT
Memory - SRAM - CY7C1021CV33-15VIT 867648-CY7C1021CV33-15VIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867648-CY7C1021CV33- 15VIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 44-SOJ Package: Bulk Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1021 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2B Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867648-CY7C1021CV33-15VIT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 44-SOJ
Package: Bulk
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Family Name: CY7C1021
Categories: Integrated Circuits (ICs)
Case / Package: 44-SOJ
ECCN: 3A991B2B
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 64KX16, 15NS

STANDARD SRAM, 64KX16, 15NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867648-CY7C1021CV33-15VIT CY7C1021CV33-15VIT
Product Name Memory - SRAM - CY7C1021CV33-15VIT Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details