Rochester Electronics Memory - SRAM - CY7C1041CV33-12VI CY7C1041CV33-12VI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916363-CY7C1041CV33- 12VI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-SOJ Package: Bulk Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1041 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916363-CY7C1041CV33- 12VI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-SOJ Package: Bulk Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1041 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1041CV33-12VI - 916363-CY7C1041CV33-12VI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1041CV33-12VI
916363-CY7C1041CV33-12VI
Memory - SRAM - CY7C1041CV33-12VI 916363-CY7C1041CV33-12VI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916363-CY7C1041CV33- 12VI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-SOJ Package: Bulk Package: 44-BSOJ (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1041 Categories: Integrated Circuits (ICs) Case / Package: 44-SOJ ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916363-CY7C1041CV33-12VI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 44-SOJ
Package: Bulk
Package: 44-BSOJ (0.400", 10.16mm Width)
Mounting: Surface Mount
Family Name: CY7C1041
Categories: Integrated Circuits (ICs)
Case / Package: 44-SOJ
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 256KX16

STANDARD SRAM, 256KX16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916363-CY7C1041CV33-12VI CY7C1041CV33-12VI
Product Name Memory - SRAM - CY7C1041CV33-12VI Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4348614 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers