Rochester Electronics Memory - SRAM - CY7C1021V33-15ZIT CY7C1021V33-15ZIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867650-CY7C1021V33-1 5ZIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 44-TSOP II Package: Bulk Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1021 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867650-CY7C1021V33-1 5ZIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 44-TSOP II Package: Bulk Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1021 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1021V33-15ZIT - 867650-CY7C1021V33-15ZIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1021V33-15ZIT
867650-CY7C1021V33-15ZIT
Memory - SRAM - CY7C1021V33-15ZIT 867650-CY7C1021V33-15ZIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867650-CY7C1021V33-1 5ZIT Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 44-TSOP II Package: Bulk Package: 44-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1021 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867650-CY7C1021V33-15ZIT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 44-TSOP II
Package: Bulk
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Family Name: CY7C1021
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
SRAM CHIP ASYNC SINGLE 3.3V 1M B

SRAM CHIP ASYNC SINGLE 3.3V 1M B

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867650-CY7C1021V33-15ZIT CY7C1021V33-15ZIT
Product Name Memory - SRAM - CY7C1021V33-15ZIT Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V256SA12PZI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory - 16-3628-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details